EN
  • EN
  • DE

UCC3941D-ADJ

Part No UCC3941D-ADJ
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 1V SYNCHRONOUS BOOST CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276537-UCC3941D-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3941D-ADJ CAD Model

Description

The UCC3941D-ADJ from Texas Instruments is a versatile voltage supervisor integrated circuit (IC) designed to monitor and control the voltage levels in a wide range of electronic systems. This adjustable supervisor IC ensures that your system operates within safe voltage parameters, protecting against overvoltage, undervoltage, and other voltage-related issues that can lead to system failure or damage.

Key Features

  • Adjustable Voltage Threshold: The UCC3941D-ADJ allows users to set a precise voltage threshold according to their specific requirements, offering flexibility across different applications.
  • Programmable Delay Time: This IC includes a programmable delay time feature that prevents false triggering due to transient voltage fluctuations, ensuring stable system performance.
  • Low Power Consumption: Designed for energy-efficient operation, the UCC3941D-ADJ minimizes power consumption, making it ideal for portable and battery-operated devices.
  • Active Low Reset Output: The active low reset output provides a clear and reliable signal to the system when the monitored voltage falls outside the acceptable range.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages, accommodating various types of electronic equipment and applications.
  • Temperature Range: The device is operational over an extended temperature range, ensuring reliability in diverse environmental conditions.

Applications

The UCC3941D-ADJ is suitable for a variety of applications where voltage supervision is critical. It is commonly used in:

  • Microprocessor or Microcontroller Systems
  • Power Supply Control
  • Portable and Battery-Powered Equipment
  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunications Infrastructure

With its adjustable voltage threshold and programmable delay, the UCC3941D-ADJ from Texas Instruments is a highly adaptable solution for maintaining the integrity and stability of your electronic systems. Whether you're designing consumer electronics, automotive systems, or industrial controls, this voltage supervisor IC can help safeguard your application against voltage-related risks.

You May Also Be Interested in

Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Lowest to $50.4238
Spansion
Need more? Email Us
ON Semiconductor
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Toshiba Semiconductor and Storage
Lowest to $69.2099

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess