The SN74AHC574DBLE from Texas Instruments is a high-performance, octal edge-triggered D-type flip-flop integrated circuit. Designed for a wide array of applications, this device features eight D-type flip-flops with a common clock (CLK) and output enable (OE) inputs. It is part of the AHC family, which is known for its low power consumption and high speed, making it suitable for interfacing with bus-structured systems.
Each flip-flop has a 3-state output, which can be used in bus-oriented systems. The 3-state outputs ensure that multiple outputs can be connected to a bus without conflict. When the output enable (OE) is low, the device passes the data from the D inputs to the Q outputs on the rising edge of the clock pulse. Conversely, when OE is high, the outputs are in a high-impedance state, effectively disconnecting them from the bus.
Key Features:
- Logic Type: Octal D-Type Flip-Flop
- Edge Type: Positive-Edge Triggered
- Output Type: 3-State Outputs
- Supply Voltage: 2 V to 5.5 V, accommodating a variety of logic levels and allowing for integration into mixed-voltage systems.
- Operating Temperature: -40°C to 85°C, ensuring reliable performance in a range of environmental conditions.
The SN74AHC574DBLE comes in a DBLE package, which is a 20-pin SSOP (Shrink Small-Outline Package) that provides a space-saving footprint while still being amenable to standard PCB assembly processes. This package type is ideal for applications where board space is at a premium.
This product is widely used in applications such as data storage, communication systems, and complex computing devices, where precise data transfer and storage are crucial. Its high-speed operation and low power consumption make it an excellent choice for both portable and high-performance systems.
With its robust design and Texas Instruments' commitment to quality, the SN74AHC574DBLE is a reliable and versatile component for your digital logic needs. Whether you're designing a new system or upgrading an existing one, this flip-flop IC can help you achieve high-speed, efficient performance.