EN
  • EN
  • DE

MC32PF1550A1EP

Part No MC32PF1550A1EP
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description POWER MANAGEMENT IC: 3 BUCK REGS / Embedded Systems, Low-Power IoT, Mobile/Wearable Devices PMIC 40-HVQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Package Tray
Applications Embedded Systems, Low-Power IoT, Mobile/Wearable Devices
Voltage - Supply 3.8V ~ 7V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (5x5)
Base Product Number MC32PF1550
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935313164557
Standard Package 490
Win Source Part Number 985242-MC32PF1550A1EP
Ultra Librarian 3D Model Ultra Librarian MC32PF1550A1EP CAD Model

Description

Product Overview: MC32PF1550A1EP from NXP

The MC32PF1550A1EP is a cutting-edge power management integrated circuit (PMIC) designed by NXP Semiconductors, tailored specifically for high-performance processing applications. This advanced PMIC is engineered to work seamlessly with NXP's i.MX processors, particularly those within the i.MX 6 and i.MX 7 series, providing a robust power solution for systems that require reliable and efficient power distribution.

The MC32PF1550A1EP is built to address the complex power requirements of modern embedded and smart devices, such as tablets, e-readers, smart home controls, and industrial products. It integrates multiple power domains, offering four buck converters and six linear regulators to ensure a stable and clean power supply for the various components of the system. This level of integration helps to simplify system design, reduce board space, and enhance overall system reliability.

Key Features:

  • High Efficiency: The PMIC's buck converters are designed for high efficiency, which is crucial for battery-powered devices where power conservation is a priority.
  • Flexibility: With programmable output voltages, the MC32PF1550A1EP can adapt to the needs of various peripherals and processors, ensuring compatibility and design versatility.
  • One-Time Programmable (OTP) Memory: This feature allows for the customization of the PMIC's settings to match specific application requirements, providing a tailored power solution.
  • Coin-cell Charger: The inclusion of a coin-cell charger allows the PMIC to support real-time clock functions even when the main battery is discharged.
  • Power Sequencing: Integrated power sequencing simplifies the startup process and ensures that all system components are powered up in the correct order.

The MC32PF1550A1EP also features a wide input voltage range, making it suitable for various battery technologies and power sources. Its compact QFN package is designed to fit into space-constrained applications, while still providing the thermal performance required for reliable operation.

Developers can take advantage of the comprehensive development support provided by NXP, including evaluation boards, reference designs, and technical documentation, to accelerate the integration of the MC32PF1550A1EP into their designs. With its advanced features and support, the MC32PF1550A1EP stands as a robust foundation for powering the next generation of innovative electronic devices.

You May Also Be Interested in

STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7836 $52.9704
33+ $3.1045 $102.4485
50+ $3.0075 $150.3750
69+ $2.9105 $200.8245
89+ $2.8135 $250.4015
119+ $2.5224 $300.1656
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess