EN
  • EN
  • DE

UCC3916DPTRG4

Part No UCC3916DPTRG4
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC SCSI TERMPOWER MGR 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications SCSI
Features Thermal Limit
Programmable Features Fault Timeout
Supply Voltage - Operating 4 V to 6 V
Current - Output (Max) 1.65A
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins CT, /SHTDWN
Win Source Part Number 056184-UCC3916DPTRG4
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian UCC3916DPTRG4 CAD Model

Description

The Texas Instruments UCC3916DPTRG4 is a highly sophisticated, integrated circuit designed for the precise management and protection of hot-swap applications. This device enables safe insertion and removal of electronic components in live backplane systems without causing any disruption or damage to the existing network. It is especially suitable for systems that require a high level of reliability and operational safety, such as telecom and server applications.

Key Features:

  • Programmable Current Limit: The UCC3916DPTRG4 offers a programmable current limit feature that allows users to set a precise threshold, ensuring protection against overcurrent conditions.
  • Under-Voltage Lockout (UVLO): With its built-in under-voltage lockout, the device ensures that the system operates only when supply voltages are within an acceptable range, protecting the circuit from low-voltage conditions.
  • Power Good Output: The 'Power Good' output signal provides a real-time status indicator, which can be used to enable downstream converters once the power is stable and within specifications.
  • Fast Overcurrent Response: The UCC3916DPTRG4 reacts quickly to overcurrent events, minimizing the risk of damage to the electronic components and the power system.
  • Thermal Shutdown: An integrated thermal shutdown feature adds an additional layer of protection, disabling the output if the chip's temperature exceeds safe operating limits.

Applications:

  • Telecommunications Equipment
  • Network Servers and Storage Systems
  • Industrial Systems
  • Redundant Power Supplies

Quality and Reliability:

The UCC3916DPTRG4 is manufactured by Texas Instruments, a leader in the semiconductor industry, known for its commitment to quality and reliability. This product is built to meet the high standards expected of TI components, ensuring long-term performance and stability in critical applications.

Package and Availability:

This device is available in a TSSOP-16 package, providing a compact footprint for space-constrained applications. It is also offered in tape and reel packaging for ease of manufacturing and assembly processes.

For detailed specifications, application notes, and support resources, visit the Texas Instruments official website or contact your local TI distributor.

You May Also Be Interested in

Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8672 $50.2736
32+ $3.1731 $101.5392
49+ $3.0740 $150.6260
68+ $2.9748 $202.2864
87+ $2.8757 $250.1859
117+ $2.5782 $301.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess