EN
  • EN
  • DE

UCC3895NG4

Part No UCC3895NG4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description BiCMOS ADVANCED PHASE-SHIFT PWM CONTROLLER | IC REG CTRLR PWM CM/VM 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Full-Bridge
Voltage - Start Up 11V
Supply Voltage 10V ~ 16.5V
Duty Cycle 100%
Switching Frequency 1MHz
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -55°C ~ 150°C
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Mounting Style Through Hole
Family Part Number UCC3895
Manufacturer Pack Quantity 18
Win Source Part Number 1276510-UCC3895NG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3895NG4 CAD Model

Description

Product Overview: UCC3895NG4 Phase Shift PWM Controller

The UCC3895NG4 from Texas Instruments is a sophisticated phase shift PWM controller that has been meticulously engineered to deliver high-performance solutions for a wide range of power supply applications. This advanced controller is designed to manage and optimize the operation of switched-mode power supplies through precise pulse width modulation, offering enhanced efficiency and reliability.

Key Features

  • Advanced Control Method: The UCC3895NG4 utilizes a phase-shift control method, which allows zero voltage switching (ZVS) for reduced switching losses and improved power efficiency, especially beneficial in high-power applications.
  • Programmable Switching Frequency: Users can set the switching frequency of the device anywhere from 10 kHz to 1 MHz, providing flexibility to tailor the performance to specific application requirements.
  • High Drive Capability: The controller comes with high-current totem pole outputs capable of driving power MOSFETs or IGBTs directly, ensuring rapid and efficient switching transitions.
  • Versatile Supply Voltage Range: It operates with a wide supply voltage range, making it adaptable to a variety of power stages and systems.
  • Synchronous Rectification Control: It supports synchronous rectification, which can further enhance efficiency in power converters by reducing diode conduction losses.

Applications

The UCC3895NG4 is suitable for a plethora of applications, including but not limited to:

  • Telecommunications Power Supplies
  • Industrial Power Systems
  • Uninterruptible Power Supplies (UPS)
  • Server and Data Center Power Supplies
  • High-Density Power Converters

Technical Specifications

With an operating temperature range of -40°C to 85°C, the UCC3895NG4 is built to withstand harsh environments and maintain performance stability. The device is offered in a 20-pin PDIP package, ensuring ease of integration into PCB designs.

In summary, Texas Instruments' UCC3895NG4 phase shift PWM controller is a robust, versatile, and efficient solution for advanced power management. Its comprehensive feature set and adaptability make it an excellent choice for designers looking to enhance the performance and reliability of their power supply systems.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess