EN
  • EN
  • DE

EPS-200-1-BLACK

Part No EPS-200-1-BLACK
Manufacturer 3M
Catalog Heat Shrink Tubing
Description HEATSHRINK TUBING 1 BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Heat Shrink Tubing
Mfr 3M
Series EPS-200
Package Bulk
Product Status Obsolete
Type Tubing, Flexible
Shrinkage Ratio 2 to 1
Inner Diameter - Supplied 1.000" (25.40mm)
Inner Diameter - Recovered 0.500" (12.70mm)
Recovered Wall Thickness 0.046" (1.17mm)
Material Polyolefin (PO)
Color Black
Temperature Range - Operating -55°C ~ 110°C
Shrink Temperature 121°C
Storage/Refrigeration Temperature 50°F ~ 80°F (10°C ~ 27°C)
Shelf Life 120 Months
Shelf Life Start Date of Manufacture
Base Product Number EPS-200
Standard Package 10 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 123499-EPS-200-1-BLACK
Ultra Librarian 3D Model Ultra Librarian EPS-200-1-BLACK CAD Model

Description

The EPS-200-1-BLACK is a premium heat shrink tubing solution designed for electrical insulation and protection. Widely recognized for its durability and reliability, this tubing is ideal for safeguarding connections and providing strain relief in various electrical applications.

Features and Benefits:

  • 1:2 shrink ratio for versatile application
  • Excellent resistance to chemicals and abrasion
  • Operating temperature range: -55°C to 135°C
  • Flame retardant properties for enhanced safety

Applications:

  • Wire harnessing in automotive projects
  • Insulation of electrical connections in electronics
  • Environmental sealing of cable splices
  • Protection of components against moisture

The EPS-200-1-BLACK ensures peace of mind by providing strong protection to sensitive components, making it an essential choice for engineers and technicians focused on maintaining system integrity.

You May Also Be Interested in

TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
VERSAFIT ELEC / Heat Shrink Tubing Spool
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Lowest to $10.6497
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
OTHER ELASTOMERS / Heat Shrink Boot Black
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK TWIN WALL 3/16" BK / Heat Shrink Tubing ST Black Thin Spool
Need more? Email Us
TE Connectivity
BLOW-MOLDED PARTS / Heat Shrink Boot Black 53
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess