EN
  • EN
  • DE

SN74CBT16214C

Part No SN74CBT16214C
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 12-BIT 1-OF-3 FET MULTIPLEXER/DEMULTIPLEXER 5-V BUS SWITCH WITH-2-V UNDERSHOOT PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254226-SN74CBT16214C
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBT16214C CAD Model

Description

Product Overview: SN74CBT16214C from Texas Instruments

The SN74CBT16214C from Texas Instruments is a high-performance integrated circuit that belongs to the category of bus switch devices. This particular model is designed to provide a 12-bit 1-of-2 FET multiplexer/demultiplexer with a bus hold. The device is crafted to operate with a 5V supply, making it suitable for a wide range of applications in modern digital systems.

Key Features:

  • 12-Bit Bus Switch: The SN74CBT16214C features a 12-bit bus switch that allows for efficient routing of signals within a digital system. This capability is essential for systems that require high-speed switching between different data paths.
  • 5V Operation: Designed to work optimally with a 5V power supply, this device is compatible with many standard logic levels, making it versatile for integration into various designs.
  • Bus Hold on Data Inputs: The bus hold feature on the data inputs eliminates the need for external pull-up or pull-down resistors, thus saving board space and reducing component count.
  • Low On-State Resistance: The device boasts a low on-state resistance, which minimizes signal distortion and ensures high-quality signal transmission across the switch.
  • Quick Switching Speed: With fast switching times, the SN74CBT16214C is capable of handling high-speed data transmission without significant delays, making it ideal for performance-critical applications.
  • Latch-Up Performance: It exceeds 250 mA per JESD 17, providing robust performance and reliability in a variety of operating conditions.

Applications:

The versatility of the SN74CBT16214C makes it an excellent choice for a broad array of applications, including:

  • High-speed data routing and signal gating
  • Bus isolation and switching in servers and networking equipment
  • Memory switching and interfacing
  • Peripheral expansion and interface bridging

With its combination of high-speed operation, low power consumption, and robust design, the SN74CBT16214C from Texas Instruments is a reliable and efficient solution for designers looking to optimize their digital systems. Whether for industrial, commercial, or consumer electronics, this bus switch can help achieve fast, secure, and precise signal routing in complex electronic designs.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7455 $52.1645
45+ $2.2528 $101.3760
69+ $2.1824 $150.5856
95+ $2.1120 $200.6400
123+ $2.0416 $251.1168
164+ $1.8304 $300.1856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess