Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (64 x 16)
Memory Interface Microwire
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 6ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 93AA46
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93AA46B-I/PR,93AA46B-I/PR-ND,93AA46B-I/P-NDR
Standard Package 60
Win Source Part Number 1323516-93AA46B-I/P
Ultra Librarian 3D Model Ultra Librarian 93AA46B-I/P CAD Model

Description

Product Overview: 93AA46B-I/P from Microchip Technology

The 93AA46B-I/P is a high-performance, 1 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the esteemed manufacturer, Microchip Technology. This memory chip comes in a through-hole, DIP (Dual In-line Package) form factor, making it highly suitable for prototyping, educational purposes, and traditional circuit board designs.

This EEPROM device is part of Microchip's renowned 93XX series, designed to provide a reliable and flexible non-volatile memory solution for a wide range of applications. With an organization of 64 x 16 bits, the 93AA46B-I/P ensures ample space for data storage, where critical information can be retained without power. It operates under a standard voltage range of 1.8V to 5.5V, catering to low-power and standard-power applications alike.

One of the key features of the 93AA46B-I/P is its support for the industry-standard 3-wire serial I²C bus interface, which allows for easy integration into existing designs and facilitates simple communication with microcontrollers and other digital systems. This interface ensures compatibility and ease of use, making it an excellent choice for designers and engineers looking to incorporate non-volatile memory into their projects.

The 93AA46B-I/P boasts a robust endurance of over 1 million erase/write cycles and a data retention period of over 100 years, ensuring the longevity and reliability of the stored data. These characteristics are essential for applications that require frequent data updates or long-term data preservation.

Applications for the 93AA46B-I/P are diverse and include settings such as device configuration storage, calibration data retention, and any other scenarios where a small footprint, non-volatile memory is critical. Its versatility and reliability make it an ideal choice for consumer electronics, automotive industries, industrial controls, and medical devices, among others.

To summarize, the 93AA46B-I/P from Microchip Technology is a practical, durable, and easy-to-integrate EEPROM solution that delivers reliable performance for a multitude of non-volatile data storage needs.

You May Also Be Interested in

Rohm Semiconductor
IC EEPROM 8KBIT I2C VSON008X2030
Need more? Email Us
ECAD model for BR24G08NUX-3ATTR
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 32TSOP I
Need more? Email Us
ECAD model for R1LV0408DSA-7LR#B0
ON Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8TDFN
Need more? Email Us
ECAD model for CAT34RC02VP2I-TE13
ABLIC U.S.A. Inc.
IC EEPROM 8KBIT SPI 5MHZ 8TSSOP
Need more? Email Us
ECAD model for S-25C080A0I-T8T1G
STMicroelectronics
IC EEPROM 4KBIT SPI 20MHZ 8SOIC
Need more? Email Us
ECAD model for M95040-DFMN6TP
Macronix
IC FLASH 2MBIT SPI/QUAD 8USON
Lowest to $1.0861
ECAD model for MX25U2035FZUI
Winbond Electronics
IC DRAM 2GBIT 78-WBGA
Need more? Email Us
ECAD model for W632GG8KB12I
Infineon Technologies
IC FRAM 128KBIT SPI 8SOIC
Need more? Email Us
ECAD model for CY15B128Q-SXET
ON Semiconductor
IC EEPROM 1KBIT SPI 10MHZ 8UDFN
Need more? Email Us
ECAD model for NV25010MUW3VTBG

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention