EN
  • EN
  • DE

UCC3839N

Part No UCC3839N
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Secondary-Side Controller
Supply Voltage - Operating 7.5 V to 15 V
Operating Supply Current 1.3mA
Temperature Range - Operating 0°C to 70°C
Case / Package 14-PDIP
Win Source Part Number 048469-UCC3839N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3839N CAD Model

Description

Introducing the UCC3839N from Texas Instruments

The UCC3839N is a versatile and efficient power management integrated circuit developed by the renowned semiconductor manufacturer, Texas Instruments. This advanced device is designed to cater to a wide array of applications that require precise and reliable power control and distribution. The UCC3839N is a testament to Texas Instruments' commitment to innovation and quality in the field of power electronics.

The UCC3839N is characterized by its exceptional functionality, which includes a range of features that make it an ideal choice for power supply designers. One of its key attributes is the ability to operate as a power factor correction (PFC) pre-regulator. This ensures that the power supply adheres to international power quality standards, minimizing reactive power and improving the efficiency of the overall system.

This integrated circuit is also known for its flexibility. It supports various converter topologies, making it adaptable to both isolated and non-isolated applications. Whether you are designing a forward converter, a flyback converter, or any other type of power converter, the UCC3839N can be configured to meet your specific design requirements.

Safety and protection are paramount in power management, and the UCC3839N incorporates multiple features to safeguard the system. It includes under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown mechanisms. These protective measures ensure that the device and the systems it powers are not damaged by abnormal operating conditions.

In terms of performance, the UCC3839N stands out with its high efficiency and low power dissipation. This not only reduces the thermal load on the system but also leads to cost savings in terms of energy consumption. Furthermore, the device is available in a robust package that ensures long-term reliability even in harsh operating environments.

Overall, the UCC3839N from Texas Instruments represents a remarkable solution for designers looking to enhance the performance, efficiency, and reliability of their power supply systems. Its combination of advanced features, protection mechanisms, and design flexibility make it a top choice for a wide range of power management applications.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Lattice Semiconductor Corporation
Lowest to $6.5223
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess