EN
  • EN
  • DE

DS2705U+

Part No DS2705U+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT AUTHENTICATION 8UMAX / Battery Battery Authentication IC 8-uMAX/uSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Function Battery Authentication
Interface 1-Wire
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number DS2705
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917424-DS2705U+
Ultra Librarian 3D Model Ultra Librarian DS2705U+ CAD Model

Description

Maxim Integrated DS2705U+ Battery Authentication IC

The Maxim Integrated DS2705U+ offers a robust solution for battery pack authentication, designed to prevent the use of counterfeit batteries in portable and handheld devices. This integrated circuit (IC) is engineered to provide a high level of security through its challenge-and-response authentication algorithm, ensuring that only genuine, manufacturer-approved batteries are used in your devices.

One of the key features of the DS2705U+ is its SHA-1-based authentication mechanism. This cryptographic approach is utilized to verify the authenticity of a battery pack by exchanging a series of messages between the host system and the battery. The host system sends a challenge to the battery, which then responds with a value computed using the SHA-1 algorithm and a secret key. The host system verifies this response to confirm the authenticity of the battery.

The DS2705U+ is also equipped with an EEPROM memory block, which allows for the storage of a 64-bit secret key and a unique 64-bit ROM identification number. This unique ID can be used to generate a wide range of authentication keys, making it extremely difficult for counterfeiters to replicate. Furthermore, the EEPROM can store battery parameters and usage data that can be accessed by the host system for monitoring battery health and usage history.

Designed for easy integration into your battery pack design, the DS2705U+ comes in a compact TSSOP package, which is ideal for space-constrained applications. Its low power consumption ensures minimal impact on battery life, making it an energy-efficient choice for portable devices.

With the Maxim Integrated DS2705U+, manufacturers can protect their brand integrity and ensure consumer safety by preventing the use of unauthorized or counterfeit batteries. It's a critical component for any device requiring secure battery authentication to maintain the reliability and performance expected from genuine products.

Overall, the DS2705U+ stands out as a secure and reliable choice for battery authentication in modern electronic devices, contributing to the longevity and safety of the product it protects.

You May Also Be Interested in

Texas Instruments
Lowest to $20.9001
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.0395 $102.0790
3+ $41.8780 $125.6340
5+ $40.5694 $202.8470
6+ $39.2608 $235.5648
8+ $37.9521 $303.6168
11+ $34.0263 $374.2893
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess