EN
  • EN
  • DE

UCC3818DR

Part No UCC3818DR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - PFC(Power Factor Correction)
Manufacturer Texas Instruments
Win Source Part Number 398268-UCC3818DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3818DR CAD Model

Description

Product Overview: UCC3818DR from Texas Instruments

The UCC3818DR is a sophisticated Power Factor Correction (PFC) pre-regulator controller designed by Texas Instruments, aimed at delivering high-efficiency power conversion in a wide range of applications. This integrated circuit is part of the UCC3818 series and is particularly suitable for AC-to-DC converters that require power factor correction to minimize the amount of reactive power transmitted over the power grid, thereby increasing energy efficiency.

Encased in an SOIC-16 package, the UCC3818DR offers an average current mode control method for PFC, which not only ensures stable and reliable operation but also simplifies the implementation of power factor correction in systems. The device operates over a wide supply voltage range, accommodating various input voltages and allowing for flexibility in design.

One of the key features of the UCC3818DR is its ability to operate in continuous conduction mode (CCM), which makes it particularly well-suited for applications that demand high power levels. The controller also includes a range of protective features, such as under-voltage lockout (UVLO), over-voltage protection (OVP), and peak current limiting, which safeguard the system against potential damage caused by abnormal operating conditions.

The UCC3818DR's versatility makes it an excellent choice for use in power supplies for desktop computers, servers, telecommunication equipment, and other electronic devices that require efficient power management. Its high level of integration reduces the number of external components required, thereby simplifying the design process and reducing overall system costs.

With its combination of features and performance, the UCC3818DR from Texas Instruments stands as a robust solution for designers looking to enhance the energy efficiency of their power supply systems while maintaining high standards of reliability and functionality.

  • Product: UCC3818DR Power Factor Correction Pre-Regulator Controller
  • Manufacturer: Texas Instruments
  • Package: SOIC-16
  • Features: Average current mode control, Continuous conduction mode, Protective features
  • Applications: AC-to-DC converters, Desktop computer power supplies, Server power supplies, Telecommunication equipment

You May Also Be Interested in

Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6324 $50.6916
22+ $4.6215 $101.6730
34+ $4.4771 $152.2214
47+ $4.3327 $203.6369
60+ $4.1882 $251.2920
80+ $3.7550 $300.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,520 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess