Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Function Ring Generator Controller
Number of Circuits 1
Operating Supply Voltage 12V
Operating Supply Current 500μA
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Includes Primary Current Limiting, Secondary (AC) Current Limiting
RoHS State Request Verification
Win Source Part Number 1276413-UCC3752N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 25
Family Name UCC3752
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UCC3752N CAD Model

Description

The UCC3752N, designed and manufactured by Texas Instruments, is a high-performance integrated circuit that serves as a power factor correction (PFC) controller. This IC is specifically engineered to enhance the efficiency of AC to DC power supplies by shaping the input current wave to be in phase with and in proportion to the input voltage, thereby achieving near-unity power factor. It is a crucial component in applications that demand high power factor and tight regulation, such as switch-mode power supplies (SMPS), uninterruptible power supplies (UPS), and other power conversion systems.

Key Features

  • Advanced Control: The UCC3752N employs sophisticated control techniques to provide excellent power factor correction across a wide range of load conditions.
  • High Efficiency: Its optimized gate driver ensures minimal switching losses, leading to higher overall efficiency in power supply designs.
  • Versatility: The device is suitable for use in both continuous and discontinuous conduction mode (CCM and DCM), allowing for flexible application across various systems.
  • Protection Features: It includes various protection features such as over-voltage, under-voltage lockout, and overcurrent protection, which safeguard the system from electrical anomalies.
  • Frequency Modulation: To reduce electromagnetic interference (EMI), the UCC3752N incorporates frequency modulation.

Applications

The UCC3752N is widely employed in industrial and consumer electronics where efficient power conversion is necessary. It is particularly well-suited for:

  • AC-DC power supplies for desktops and servers
  • Telecommunications power systems
  • Flat-panel television and monitor power supplies
  • High-power AC-DC adapters

Technical Specifications

The UCC3752N operates over a broad supply voltage range and is available in a robust package that ensures reliability even in challenging environmental conditions. Its technical specifications include:

  • Supply Voltage Range: 10.5 V to 21 V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: PDIP-16

With its combination of features, the UCC3752N from Texas Instruments stands out as a reliable and efficient solution for power factor correction in a variety of power supply applications.

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for 1242AV4
Broadcom Limited
INTEGRATED GBE MOBILE MAC/PHY
Lowest to $7.5301
ECAD model for BCM5751KFB
Microchip Technology
IC ECHO CANCELLER DUAL 28PLCC
Lowest to $28.7987
ECAD model for MT9122AP1
Zarlink
Integrated DTMF Transceiver with Intel Micro Interface
Lowest to $14.8484
ECAD model for MT8888CSR
Infineon Technologies
Need more? Email Us
ECAD model for PEB2085N
Infineon Technologies
Need more? Email Us
ECAD model for PEB4264TV1.1
Infineon Technologies
Need more? Email Us
ECAD model for PEB4265TV1.1
Others
Lowest to $81.9108
ECAD model for ACE9030M
Cypress Semiconductor Corp
Framer 5V 100-Pin TQFP / 200 MBaud HOTLink? Transceiver
Lowest to $162.9851
ECAD model for CY7C924ADX-AI

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention