Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer CEL
Packaging Bulk
Status Active
Purpose Deserializer
Data Rate 595Mbps
Input Type LVDS
Output Type CMOS/TTL
Number of Inputs 8
Number of Outputs 56
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -10°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 100-TQFP (14x14)
Win Source Part Number 216964-THC63LVD824
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THC63LVD824A-B CAD Model

Description

The THC63LVD824 is a deserializer that is manufactured by CEL.

  • Type: Integrated circuit
  • Inputs: 8
  • Outputs: 56
  • Data Rate: 595Mbps
  • Mounting: Surface
  • Output Type: CMOS/TTL
  • Input Type: LVDS
  • Operating Temperature Range: -10°C to 70°C
  • Supply Voltage: 3 V to 3.6 V
  • Market Popularity: Medium
  • Package: Bulk

You May Also Be Interested in

Maxim Integrated
Serializer 2.7Gbps 44-Pin QFN EP T/R / IC 4:1 SERIALIZER SONET QFN
Lowest to $106.5073
ECAD model for MAX3892EGH+T
National Semiconductor (TI)
5 - 65 MHz 24-bit Color FPD-Link II Serializer and Deserializer
Lowest to $16.9562
ECAD model for DS90UR906QSQE
Rohm Semiconductor
35bit LVDS Receiver 5:35 DeSerializer
Need more? Email Us
ECAD model for BU90R104
Texas Instruments
10-MHz TO 40-MHz, 10:1 LVDS SERIALIZER/DESERIALIZER
Need more? Email Us
ECAD model for SN65LV1212DBRG4
Maxim Integrated
LVDS Serializer 1785Mbps 0.45V Automotive 48-Pin TQFN EP / IC SERIALIZER PROG 48-TSSOP
Lowest to $10.5105
ECAD model for MAX9213ETM+
Texas Instruments
IC CAMERAL SERIALIZER 24-VQFN / LVDS Converter 0.25V 24-Pin VQFN EP T/R
Lowest to $2.0736
ECAD model for SN65LVDS315RGET
Texas Instruments
10 - 43MHz 18 Bit Color FPD-Link III Serializer and Deserializer with Bidirectional Control Channel
Lowest to $9.4546
ECAD model for DS90UB904QSQE
National Semiconductor (TI)
3G, HD, SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface
Lowest to $34.7305
ECAD model for LMH0041SQE
National Semiconductor (TI)
LINE DRIVER
Lowest to $15.4573
ECAD model for DS90UB903QSQX/NOPB

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $15.8142 $79.0710
10+ $12.9758 $129.7580
16+ $12.5703 $201.1248
22+ $12.1648 $267.6256
28+ $11.7593 $329.2604
37+ $10.5429 $390.0873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,230 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention