EN
  • EN
  • DE

UBA2025T/N1

Part No UBA2025T/N1
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0917+
Reference case SOP16
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 712756-UBA2025T/N1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UBA2025T/N1 CAD Model

Description

The UBA2025T/N1 is a high-performance integrated circuit (IC) designed by NXP Semiconductors, tailored for driving fluorescent lamps. This compact, power-efficient IC is engineered to deliver exceptional performance in a wide range of lighting applications, making it an ideal solution for energy-conscious and innovative lighting systems.

Key Features

  • Integrated Half-Bridge Controller: The UBA2025T/N1 incorporates a half-bridge controller that simplifies the design of fluorescent lamp circuits, reducing the number of external components required and ensuring a more compact overall design.
  • High Voltage Capability: With its ability to handle high voltages, this IC can drive a variety of lamps, offering versatility for different lighting applications.
  • Programmable Preheat and Ignition: The IC allows for programmable preheat and ignition times, enabling optimal lamp start-up and extending the lifespan of the lamps by reducing stress on the filaments.
  • Protection Features: It includes several protection features such as under-voltage lockout, overcurrent protection, and demagnetization detection, ensuring safe operation and a longer life for both the IC and the lamp.

Applications

The UBA2025T/N1 is designed for a broad range of applications where reliable and efficient fluorescent lamp driving is essential. It is particularly well-suited for:

  • General lighting fixtures
  • Office lighting
  • Industrial lighting systems
  • Backlighting for LCD monitors and TVs

Technical Specifications

The UBA2025T/N1 operates over a wide supply voltage range and is housed in a small-outline package that is compatible with standard PCB manufacturing processes. Its technical specifications include:

  • Supply Voltage: 9.5 V to 18 V
  • Operating Frequency: Up to 300 kHz
  • Package: SO16

Conclusion

In summary, the UBA2025T/N1 from NXP Semiconductors is a versatile and efficient solution for driving fluorescent lamps. Its integration of a half-bridge controller, programmable features, and robust protection mechanisms make it a top choice for manufacturers looking to enhance the performance and reliability of their lighting products.

You May Also Be Interested in

Infineon Technologies
IC LIGHT BALLAST CONTROL / Controller
Lowest to $3.2640
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.3721
Maxim Integrated
LCD CONTRAST CONTROLLER
Need more? Email Us
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-DIP / Controller
Lowest to $16.6366
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8SOIC
Lowest to $1.3456
ON Semiconductor
IC BALLAST CNTRL 22KHZ 8SOP
Lowest to $7.0910
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Infineon Technologies
IC BALLAST CNTRL 95KHZ 16DIP
Lowest to $3.9178
Fairchild/ON Semiconductor
FLUORESCENT LIGHT CONTROLLER
Lowest to $1.0517

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8919 $66.2165
75+ $1.5523 $116.4225
120+ $1.5038 $180.4560
160+ $1.4553 $232.8480
210+ $1.4068 $295.4280
275+ $1.2613 $346.8575
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess