EN
  • EN
  • DE
  • IT

1N4937G

Part No 1N4937G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 1A DO41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 300ns
Current - Reverse Leakage @ Vr 5μA @ 600V
Mounting Through Hole
Case / Package DO-41
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 075011-1N4937G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N4937G CAD Model

Description

ON Semiconductor 1N4937G Fast Recovery Rectifier Diode

The 1N4937G from ON Semiconductor is a highly efficient, fast recovery rectifier diode designed to provide reliable performance in a wide range of applications. This diode is well-suited for use in power supplies, inverters, converters, freewheeling diodes, and other electronic circuits where fast switching is required.

With its fast recovery time, the 1N4937G minimizes power loss and heat generation, making it an excellent choice for high-frequency rectification and switching applications. This diode features a repetitive peak reverse voltage (V<sub>RRM) of 600 volts, which ensures it can handle high reverse voltage conditions without failure.

The 1N4937G is capable of conducting up to 1 ampere of average rectified current (I<sub>AV), with a surge current rating (I<sub>FSM) of 30 amperes, which enables it to withstand high current spikes without damage. Its fast recovery time, typically rated at 250 nanoseconds, allows for quick transitions from conducting to non-conducting states, contributing to the efficiency of the overall circuit.

ON Semiconductor has packaged the 1N4937G in an axial leaded package which is easy to install and is compatible with various PCB layouts. This diode is also available in a lead-free version, making it suitable for use in environmentally sensitive applications and for manufacturers adhering to RoHS standards.

The 1N4937G diode also features low forward voltage drop, which reduces power dissipation and improves overall system efficiency. Its robust construction ensures long-term reliability and stability under various environmental conditions, including high temperature and humidity levels.

In summary, the ON Semiconductor 1N4937G is a versatile and durable fast recovery rectifier diode that offers quick switching capabilities, high voltage and current ratings, and efficient operation. Its suitability for a range of electronic applications makes it a go-to component for engineers looking for a high-performance rectifier solution.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
855+ $0.0585 $50.0175
2,085+ $0.0480 $100.0800
3,230+ $0.0465 $150.1950
4,445+ $0.0450 $200.0250
5,750+ $0.0435 $250.1250
7,695+ $0.0390 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 855 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess