EN
  • EN
  • DE

MAX8751ETJ+

Part No MAX8751ETJ+
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Description IC CNTRLR CCFL INV 32-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Type CCFL Controller
Frequency 30kHz ~ 80kHz
Operating Supply Voltage 6 V ~ 28 V
Operating Supply Current 3.2mA
Dimming Yes
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-TQFN-EP (5x5)
Win Source Part Number 706943-MAX8751ETJ+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8751
Introduction Date August 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX8751ETJ+ CAD Model

Description

The MAX8751ETJ+ is a highly integrated, efficient, and versatile power-management IC designed by Maxim Integrated, a leading provider of innovative analog and mixed-signal products. This particular component is engineered to deliver precise power regulation and is commonly used in a variety of computing and consumer electronics applications.

Key Features

  • High Efficiency: The MAX8751ETJ+ is optimized for high efficiency, which is crucial for reducing heat and improving system reliability in compact electronic devices.
  • Voltage Regulation: It features an adjustable output voltage, providing flexibility and precision for different voltage requirements.
  • Integrated MOSFET Drivers: The device includes built-in drivers for n-channel MOSFETs, which simplifies the design and reduces external component count.
  • Thermal Management: It is equipped with an over-temperature protection feature that safeguards the device and the system under extreme conditions.
  • Multiple Operating Modes: The MAX8751ETJ+ supports both continuous and discontinuous conduction modes, allowing for optimized performance across different load conditions.
  • Compact Package: The device comes in a thin QFN package, which is ideal for space-constrained applications.

Applications

The versatility of the MAX8751ETJ+ makes it suitable for a wide range of applications, including:

  • Notebook Computers
  • Graphics Cards
  • Desktop and Server Motherboards
  • Telecommunication Equipment
  • Portable Electronics

Technical Specifications

Parameter Value Package/Case 32-TQFN-EP Output Voltage Adjustable Operating Temperature -40°C to +85°C Topology Step-Down (Buck)

With its robust feature set and Maxim Integrated's reputation for quality, the MAX8751ETJ+ is an excellent choice for designers looking to implement a reliable power management solution in their products.

You May Also Be Interested in

Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537
Microchip Technology
IC LED DRIVER DIMMABLE 12WQFN
Lowest to $1.8577
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $1.4445
NXP / Nexperia
IC DVR FULL BRIDGE 28-SSOP / Driver 0.2A 3-OUT Full Brdg Automotive 28-Pin SSOP T/R
Lowest to $19.5853
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $0.8408
Maxim Integrated
Lowest to $1.3456
Maxim Integrated
IC CTRLR CCFL HLF-BRDG 16-SOIC
Lowest to $7.2257
NXP / Nexperia
IC CFL DRIVER 14SO / CCFL Controller 1.8V/2.5V/3.3V/5V/9V/12V 14-Pin SO T/R
Lowest to $13.6013
Microchip Technology
Low Input Voltage, 160VPP Output Voltage, EL Driver | IC EL DRIVER 160VPP OUT 8-MSOP
Lowest to $0.9794

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess