EN
  • EN
  • DE

SMMSD103T1G

Part No SMMSD103T1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 250V 200MA SOD123 / Diode Standard 250 V 200mA Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Reel - TR
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 250 V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 200 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 1 µA @ 200 V
Capacitance @ Vr, F 5pF @ 0V, 1MHz
Mounting Surface Mount
Case / Package SOD-123
Supplier Device Package SOD-123
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number SMMSD103
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 2156-SMMSD103T1G-OS,ONSONSSMMSD103T1G,SMMSD103T1GOSDKR,SMMSD103T1G-ND,SMMSD103T1GOSTR,SMMSD103T1GOSCT
Standard Package 3,000
Win Source Part Number 1325797-SMMSD103T1G
Ultra Librarian 3D Model Ultra Librarian SMMSD103T1G CAD Model

Description

The SMMSD103T1G from ON Semiconductor is a high-performance Schottky Barrier Rectifier designed to meet the needs of a wide range of electronic applications. This rectifier is known for its low forward voltage drop and high surge current capability, making it an ideal choice for high-efficiency power supply designs.

Key Features

  • Voltage Rating: The device has a maximum repetitive peak reverse voltage of 30V, suitable for various low voltage applications.
  • Current Rating: It can handle an average rectified forward current of 1A, ensuring reliable performance in circuits with moderate power requirements.
  • Low Forward Voltage Drop: With a low forward voltage drop, this component provides better energy efficiency, reducing power loss and improving overall system performance.
  • High Surge Capability: The SMMSD103T1G is capable of withstanding high surge currents, offering robust protection against sudden voltage spikes.
  • Power Dissipation: It has a power dissipation of 320mW, which allows it to handle a reasonable amount of power without overheating.
  • Small Package: The device comes in a compact SMB package, making it suitable for space-constrained applications.
  • RoHS Compliant: It is a RoHS-compliant product, ensuring that it meets environmental standards by not containing hazardous substances.

Applications

The SMMSD103T1G is versatile and can be used in a variety of applications, including:

  • DC power supplies
  • DC-DC converters
  • Freewheeling diodes
  • Polarity protection devices
  • Low voltage, high-frequency inverters
  • Automotive applications

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the SMMSD103T1G is no exception. This Schottky Barrier Rectifier is manufactured with the highest standards, ensuring that it performs reliably over a wide range of temperatures and conditions. Its robust construction and adherence to industry standards make it a trusted component for engineers and designers across various sectors.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1747 $50.6630
700+ $0.1433 $100.3100
1,080+ $0.1389 $150.0120
1,490+ $0.1344 $200.2560
1,925+ $0.1299 $250.0575
2,580+ $0.1165 $300.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 299,080 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess