EN
  • EN
  • DE

MAX8785AETI+

Part No MAX8785AETI+
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Description IC CCFL CTRL 28-TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type CCFL Controller
Frequency 57kHz ~ 63kHz
Supply Voltage (V) 4.5V ~ 28V
Supply Current 1.5mA
Dimming Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Family Part Number MAX8785
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 706973-MAX8785AETI+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8785AETI+ CAD Model

Description

Maxim Integrated's MAX8785AETI+ Overview

The MAX8785AETI+ is a high-performance, versatile power-management integrated circuit (PMIC) designed by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This PMIC is specifically engineered to cater to the demanding power requirements of modern electronic devices, offering a compact and efficient solution for power regulation.

Key Features

  • High Efficiency: The MAX8785AETI+ is designed for optimal power conversion efficiency, which is crucial for extending battery life in portable devices.
  • Integrated Circuits: It includes multiple integrated circuits, such as DC-DC converters, LDOs (Low Dropout Regulators), and other power management features, all within a single package.
  • Compact Design: Housed in a compact 28-pin TQFN package, the MAX8785AETI+ saves valuable board space and is ideal for space-constrained applications.
  • Versatile Applications: This PMIC is suitable for a wide range of applications, including mobile phones, portable media players, and other handheld devices.

Technical Specifications

  • Input Voltage Range: The device supports a wide input voltage range, accommodating various power sources and battery technologies.
  • Multiple Output Channels: It provides multiple output channels, each of which can be independently configured to meet the specific voltage and current requirements of different system components.
  • Thermal Protection: The MAX8785AETI+ includes built-in thermal protection features to prevent overheating and ensure reliable operation under various conditions.
  • Power Sequencing: Integrated power sequencing allows for controlled startup and shutdown of the device, reducing the likelihood of damage due to voltage spikes or improper power-down sequences.

Reliability and Quality

Maxim Integrated's commitment to quality and reliability is evident in the MAX8785AETI+, which undergoes rigorous testing to meet high industry standards. Its robust design ensures stable performance over a wide temperature range, making it a trusted choice for manufacturers and designers looking for a dependable power management solution.

Ordering and Availability

The MAX8785AETI+ is available for purchase through Maxim Integrated's authorized distributors. Detailed datasheets, technical documentation, and support resources are accessible online, providing engineers with all the necessary information to integrate this PMIC into their designs effectively.

You May Also Be Interested in

Infineon Technologies
IC SMART BALLAST CONTROL DSO-19
Lowest to $2.5888
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.6320
Maxim Integrated
IC CTRLR CCFL HLF-BRDG 16-SOIC
Lowest to $7.2257
NXP / Nexperia
IC CFL DRIVER 14SO / CCFL Controller 1.8V/2.5V/3.3V/5V/9V/12V 14-Pin SO T/R
Lowest to $13.6013
Infineon Technologies
IC SMART BALLAST CONTROL 19DSO
Lowest to $3.1282
Microchip Technology
IC LED DRIVER DIMMABLE 12WQFN
Lowest to $1.8577
Microchip Technology
EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC DRIVER GATE HV SELF OSC 8-SOP
Lowest to $14.1493
Texas Instruments
IC FLUOR LAMP CNTRLLR 16-TSSOP / CCFL Driver 25V 16-Pin TSSOP Tube
Lowest to $12.7770

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1187 $61.7805
35+ $3.3795 $118.2825
53+ $3.2744 $173.5432
73+ $3.1682 $231.2786
95+ $3.0631 $290.9945
127+ $2.7466 $348.8182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess