EN
  • EN
  • DE

UCC28950EVM-442

Part No UCC28950EVM-442
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MODULE FOR UCC28950-442 / UCC28950-442 - DC/DC, Step Down 1, Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Package Box
Product Status Active
Main Purpose DC/DC, Step Down
Outputs and Type 1, Isolated
Power - Output 600 W
Voltage - Output 12V
Current - Output 50A
Voltage - Input 370V ~ 410V
Regulator Topology Full-Bridge
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part UCC28950-442
Base Product Number UCC28950
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 938074-UCC28950EVM-442
Ultra Librarian 3D Model Ultra Librarian UCC28950EVM-442 CAD Model

Description

Overview of the UCC28950EVM-442 Evaluation Module

The UCC28950EVM-442 is a state-of-the-art evaluation module designed by Texas Instruments to provide designers and engineers with a robust platform for testing and evaluating the UCC28950 Phase-Shifted Full-Bridge Controller with Synchronous Rectifier. This evaluation module (EVM) is specifically tailored to demonstrate the capabilities of the UCC28950 controller in a high-efficiency, phase-shifted power supply application.

Key Features and Benefits

  • Advanced Control: The UCC28950 controller offers advanced control features for phase-shifted full-bridge converters, ensuring efficient power conversion with reduced electromagnetic interference (EMI).
  • High Efficiency: With synchronous rectification and soft-switching capabilities, the UCC28950EVM-442 allows for high-efficiency power conversion, which is critical for energy-sensitive applications.
  • Adaptability: The EVM is designed to operate over a wide input voltage range, making it suitable for a variety of power supply scenarios.
  • Comprehensive Protection: The module includes features such as overcurrent protection, overvoltage protection, and thermal shutdown to ensure safe operation under various conditions.
  • Ready-to-Use: The UCC28950EVM-442 comes fully assembled and tested, providing an immediate platform for evaluating the UCC28950 controller without the need for additional setup.

Applications

The UCC28950EVM-442 is ideal for a wide range of applications where efficient power conversion is required, including:

  • Telecom and datacom power supplies
  • Industrial power systems
  • Server and networking equipment
  • High-density power supplies

Technical Specifications

The evaluation module includes a fully functional phase-shifted full-bridge converter with synchronous rectification, providing a practical example of a high-efficiency power supply design. The EVM supports an input voltage range that is consistent with industry-standard requirements and is equipped with all necessary connectors and test points for comprehensive evaluation.

For detailed technical specifications, application notes, and support documentation, users are encouraged to visit the Texas Instruments website, where they can also find additional resources such as reference designs and simulation tools to further aid in the product evaluation process.

With the UCC28950EVM-442, Texas Instruments continues to deliver practical and innovative solutions for power management challenges, enabling designers to achieve optimal performance in their power supply designs.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR NCP5214 / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1207AADAPG / Power Management Development Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54225-538 / TPS54225 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BRD 2A TRIPLE REG MIC23451
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7299BHGQW
Need more? Email Us
Microchip Technology
Conv DC-DC 2.7V to 5.5V Step Down Single-Out 1V 3A 12-Pin DFN EP / EVAL BOARD 1MHZ BUCK REG MIC2208
Lowest to $1.9081
ON Semiconductor
BOARD EVAL NCP1532 / NCP1532 DC to DC Converter and Switching Regulator Chip Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1083QBCG / Power Management Development Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54426-608 / TPS54426 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess