EN
  • EN
  • DE

DRV8880RHRT

Part No DRV8880RHRT
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 28WQFN / Dual H-Bridge Motor Driver 28-Pin WQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Step/Direction
Technology Power MOSFET
Step Resolution 1, 1/2, 1/4, 1/8, 1/16
Applications General
Output Current 2A
Operating Supply Voltage 6.5 V ~ 45 V
Voltage - Load 6.5 V ~ 45 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-WQFN (5.5x3.5)
Win Source Part Number 772845-DRV8880RHRT
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Family Name DRV8880
Introduction Date January 31, 2016
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DRV8880RHRT CAD Model

Description

Introducing the DRV8880RHRT Stepper Motor Driver from Texas Instruments

Embark on a journey to elevate your stepper motor applications with the DRV8880RHRT, a cutting-edge stepper motor driver brought to you by Texas Instruments. This innovative device offers a seamless and efficient solution for driving bipolar stepper motors, making it an ideal choice for a wide range of applications including printers, scanners, security cameras, and robotics.

The DRV8880RHRT is designed to provide a high level of performance and reliability. It operates from a supply voltage of 6.5 V to 45 V and can deliver up to 1.5 A of output current per coil. This motor driver is equipped with an integrated current-sense function, eliminating the need for external sense resistors and simplifying the circuit design.

One of the key features of the DRV8880RHRT is its advanced current regulation, which is achieved through an innovative Smart Tune™ decay technology. This technology automatically adjusts the decay mode to ensure smooth and precise motor control, enhancing the performance and reducing power consumption. The driver also supports microstepping up to 1/16 steps, allowing for finer control of the motor's position and smoother operation.

Safety and protection are paramount in motor control applications, and the DRV8880RHRT does not disappoint. It includes multiple protection features such as overcurrent, thermal shutdown, and under-voltage lockout, ensuring the longevity of your motor and the driver itself. Additionally, the driver features a sleep mode, which significantly reduces the power consumption when the motor is not in use.

The DRV8880RHRT comes in a compact 5 mm × 4.4 mm, 28-pin QFN package with a thermal pad for enhanced thermal dissipation. This small form factor makes it suitable for space-constrained applications, while its performance characteristics ensure it can handle demanding tasks with ease.

Whether you're developing a new project or upgrading an existing system, the DRV8880RHRT stepper motor driver from Texas Instruments offers the quality, efficiency, and advanced features needed to drive your stepper motors effectively. Experience the perfect blend of power and precision with this exceptional motor driver.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9954 $51.9402
31+ $3.2783 $101.6273
48+ $3.1759 $152.4432
66+ $3.0734 $202.8444
85+ $2.9710 $252.5350
113+ $2.6636 $300.9868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess