EN
  • EN
  • DE

UCC28782BRTWR

Part No UCC28782BRTWR
Manufacturer Texas Instruments
Catalog Custom Parts (U - Z)
Description High density active clamp flyback controller, EMI dithering, x-cap discharge, bias power management 24-WQFN -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 800 µm
Length 4 mm
Number of Pins 24
Thickness 750 µm
Width 4 mm
Win Source Part Number 1141104-UCC28782BRTWR
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28782BRTWR CAD Model

Description

Introducing the UCC28782BRTWR from Texas Instruments

The UCC28782BRTWR is a state-of-the-art offline flyback switcher integrated circuit (IC) designed by Texas Instruments (TI), renowned for their innovative and reliable semiconductor products. This IC is specifically tailored for use in compact and efficient power supplies, making it an ideal choice for a wide range of applications including consumer electronics, telecommunications, and industrial systems.

At the heart of the UCC28782BRTWR is TI's advanced primary-side regulation (PSR) technique which allows for tight voltage regulation without the need for an optocoupler. This feature significantly simplifies the design and enhances reliability by reducing the number of external components required. Furthermore, the device supports both discontinuous conduction mode (DCM) and quasi-resonant switching, thereby ensuring efficient operation across a wide load range.

The UCC28782BRTWR also boasts a range of protective features to ensure the longevity and safety of the end application. These include overcurrent protection, overvoltage protection, and thermal shutdown. Additionally, the device has a built-in brown-out detection mechanism that safeguards the power supply during conditions of low input voltage.

With its high level of integration and efficiency, the UCC28782BRTWR reduces standby power consumption to meet stringent energy efficiency standards such as DoE Level VI and CoC Tier 2. This makes it an environmentally friendly choice for designers looking to create green products without compromising on performance.

For ease of integration, the UCC28782BRTWR is available in a compact 7-pin SOT-23 package, which is suitable for space-constrained applications. Furthermore, Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design simulation tools to facilitate a smooth design-in process.

Overall, the UCC28782BRTWR from Texas Instruments is a high-performance, feature-rich switching regulator IC that delivers exceptional efficiency, reliability, and ease of use for power supply designers looking to optimize their solutions for both performance and cost.

You May Also Be Interested in

Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xicor Inc.
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Zarlink
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6324 $50.6916
22+ $4.6215 $101.6730
34+ $4.4771 $152.2214
47+ $4.3327 $203.6369
60+ $4.1882 $251.2920
80+ $3.7550 $300.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,629 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess