EN
  • EN
  • DE

UCC28704DBVR-1

Part No UCC28704DBVR-1
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC FLYBACK CTLR CVCC PSR SOT23-6 / High-Efficiency Off-Line CV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 21V
Voltage - Supply (Vcc/Vdd) 8.5V ~ 35V
Frequency - Switching 85kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809870-UCC28704DBVR-1
Ultra Librarian 3D Model Ultra Librarian UCC28704DBVR-1 CAD Model

Description

The UCC28704DBVR-1 from Texas Instruments is a highly efficient, off-line flyback power converter with a voltage mode control architecture designed for cost-effective, compact power supplies. This advanced integrated circuit (IC) is engineered to meet stringent energy-saving standards and is well-suited for applications in power adapters, smart meters, appliances, and other auxiliary power systems.

Key Features

  • Optimized for Efficient Operation: The UCC28704DBVR-1 employs primary-side regulation (PSR) that eliminates the need for an optocoupler and secondary feedback circuitry, thus simplifying the design and reducing overall system cost.
  • Wide-Range Voltage Input: This device can handle a broad input voltage range, making it versatile for global applications with varying power grid standards.
  • Energy-Saving Technology: Compliant with energy efficiency requirements such as DoE Level VI and CoC V5 Tier 2, it helps in creating power supplies that consume less power in standby and active modes.
  • Advanced Protection Features: The IC includes multiple protection features such as overcurrent, overvoltage, and thermal shutdown, enhancing the reliability and safety of the end application.
  • Compact SOT-23 Package: Housed in a small SOT-23 package, the UCC28704DBVR-1 is ideal for space-constrained applications.

Applications

The versatility and advanced features of the UCC28704DBVR-1 make it an excellent choice for a variety of applications, including:

  • AC/DC Power Adapters
  • Standby and Auxiliary Power Supplies
  • Smart Meters and Smart Home Devices
  • Home Appliances

Why Choose UCC28704DBVR-1?

For designers looking to create compact, energy-efficient power supplies without compromising on performance and safety, the UCC28704DBVR-1 from Texas Instruments offers a compelling solution. Its integration of advanced control features and protection mechanisms, along with compliance with global energy standards, makes it a smart choice for modern electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7825 $50.8625
160+ $0.6421 $102.7360
245+ $0.6220 $152.3900
335+ $0.6020 $201.6700
430+ $0.5819 $250.2170
580+ $0.5217 $302.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess