Product Overview: LM675T/LF02 Power Operational Amplifier
The LM675T/LF02 is a versatile power operational amplifier provided by Texas Instruments, designed to offer high performance in a wide range of applications. This amplifier is capable of delivering output currents up to 3A while maintaining a large signal bandwidth and excellent linearity. The LM675T/LF02 operates with a single power supply voltage ranging from 10V to 60V or dual supplies ranging from ±5V to ±30V.
Key Features
- High Output Current: Capable of providing a continuous output current of 3A, making it suitable for driving a variety of loads.
- Wide Power Supply Range: Operates on a versatile voltage range, accommodating various power systems.
- Thermal Protection: Integrated with a thermal shutdown feature to protect the device in high-temperature conditions.
- Short Circuit Protection: Built-in short circuit protection enhances the reliability and longevity of the amplifier.
- High Slew Rate: Offers a high slew rate of 10V/μs, ensuring rapid response to input signal changes.
Applications
The LM675T/LF02 power operational amplifier is ideal for a broad range of applications, including:
- Motor control and driving
- Audio amplification systems
- Actuator drives
- Power supplies and converters
- Analog computing
- Bridge amplifiers
Product Specifications
| Parameter |
Value |
| Output Current (max) |
3A |
| Supply Voltage Range (single) |
10V to 60V |
| Supply Voltage Range (dual) |
±5V to ±30V |
| Slew Rate |
10V/μs |
The LM675T/LF02 stands out as a robust and reliable power operational amplifier, ensuring efficient and stable operation across its intended applications. Its protective features and high output capabilities make it a preferred choice for designers seeking an amplifier with a strong performance profile.