EN
  • EN
  • DE

UCC28634DR

Part No UCC28634DR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Converter Offline Flyback Topology 200Hz ~ 120kHz 7-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage 8V ~ 20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width), 7 Leads
Case / Package 7-SOIC
Family Name UCC28634
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number UCC28634DR-ND, 296-52199-2, 296-52199-1, 296-52199-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901738-UCC28634DR
Ultra Librarian 3D Model Ultra Librarian UCC28634DR CAD Model

Description

Introducing the UCC28634DR by Texas Instruments

The UCC28634DR is a state-of-the-art power management integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This innovative IC is specifically tailored for efficient and reliable operation in power supply applications, offering a plethora of features that make it a top choice for designers and engineers in the industry.

Key Features

  • Green-Mode Operation: The UCC28634DR is engineered with an advanced green-mode function that significantly reduces standby power consumption, making it ideal for energy-sensitive applications.
  • Primary-Side Regulation: This IC utilizes a primary-side regulation scheme that eliminates the need for an optocoupler, simplifying the design and improving reliability.
  • Wide VDD Range: It supports a wide VDD operating range, ensuring stable performance across various power levels and conditions.
  • Advanced Protections: The UCC28634DR incorporates several protection features, including overcurrent, overvoltage, and thermal shutdown, to safeguard the system against potential damage.

Applications

The versatile nature of the UCC28634DR makes it suitable for a broad range of applications, particularly in:

  • AC-DC power supplies
  • Off-line adapters
  • LED lighting
  • Standby and auxiliary power systems

Product Specifications

The UCC28634DR comes in a compact SOP-8 (Small Outline Package) form factor, which makes it an excellent choice for space-constrained applications. It operates over an industrial temperature range, ensuring performance in harsh environments. The IC also features a high-voltage startup, which contributes to quick system turn-on and enhances overall efficiency.

Design Support

Texas Instruments provides comprehensive design support for the UCC28634DR, including technical documentation, reference designs, and simulation tools. This support helps to accelerate the development process and reduce time-to-market for products incorporating this advanced power management IC.

In summary, the UCC28634DR from Texas Instruments is a highly efficient, reliable, and versatile power management solution that meets the stringent requirements of modern power supply designs. Its combination of energy-saving features, robust protections, and design support make it an exceptional choice for your next project.

You May Also Be Interested in

Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1068 $50.5632
58+ $1.7286 $100.2588
90+ $1.6746 $150.7140
124+ $1.6206 $200.9544
160+ $1.5666 $250.6560
214+ $1.4045 $300.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,386 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess