EN
  • EN
  • DE

UCC38085D

Part No UCC38085D
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW PUSH-PULL 8SOIC / Converter Offline Push-Pull Topology 50kHz ~ 1MHz 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Push-Pull
Voltage - Start Up 12.5 V
Voltage - Supply (Vcc/Vdd) 8.3V ~ 15V
Duty Cycle 49%
Frequency - Switching 50kHz ~ 1MHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating 0°C ~ 70°C
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Surface Mount
Base Product Number UCC38085
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-13694-5,TEXTISUCC38085D,-296-13694-5-ND,-UCC38085D-NDR,296-13694-5-NDR,-UCC38085DG4,2156-UCC38085D,296-13694-5,UCC38085DG4-ND,-296-13694-5-NDR,-UCC38085DG4-NDR,UCC38085DG4
Standard Package 75
Win Source Part Number 1320678-UCC38085D
Ultra Librarian 3D Model Ultra Librarian UCC38085D CAD Model

Description

The UCC38085D is a versatile Pulse Width Modulation (PWM) controller integrated circuit (IC) designed and manufactured by Texas Instruments. Specifically engineered for efficient power conversion and management, this device is a key component in switch-mode power supplies (SMPS), often used in applications such as consumer electronics, telecommunication equipment, and industrial systems.

Key Features

  • Peak Current Mode Control: The UCC38085D uses peak current mode control to provide excellent transient response and simplified loop compensation.
  • Wide Operating Range: With an operating voltage range of 8.5V to 14.5V, it can accommodate a broad spectrum of power supply designs.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100 kHz to 1 MHz, allowing flexibility in the design of the power supply.
  • Internal Slope Compensation: The IC includes built-in slope compensation to ensure stable operation for duty cycles above 50%.
  • Soft Start Feature: The soft start functionality prevents inrush current at startup, enhancing the reliability of the power supply.
  • Shutdown Capability: The UCC38085D can be shut down through a dedicated pin, which reduces the supply current to 1 µA, enabling power-saving modes.

Applications

  • AC/DC Power Supplies
  • Isolated and Non-Isolated Power Supplies
  • DC/DC Converters
  • Telecom and Networking Power Systems
  • Consumer Electronics

Technical Specifications

Parameter Value
Input Voltage (VCC) 8.5V to 14.5V
Switching Frequency 100 kHz to 1 MHz
Shutdown Current 1 µA
Package 8-Pin SOIC

The UCC38085D from Texas Instruments stands out for its precision, flexibility, and efficiency, making it an excellent choice for designers looking to optimize their power supply solutions. Its advanced features facilitate the creation of robust, high-performance power systems suitable for a wide array of electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess