EN
  • EN
  • DE

BTA312B-800E

Part No BTA312B-800E
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description 12 A Three-quadrant triacs high commutation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155352-BTA312B-800E
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA312B-800E CAD Model

Description

Introducing the BTA312B-800E Triac from NXP

The BTA312B-800E is a high-performance, three-quadrant triac manufactured by NXP Semiconductors, a leading technology company known for its innovative contributions to the electronics market. This powerful semiconductor device is designed to control AC power in a variety of applications, offering a robust solution for designers looking to manage high current loads with precision and efficiency.

Key Features

  • High Blocking Voltage: The BTA312B-800E boasts an impressive blocking voltage of 800V, making it suitable for applications that require a high voltage rating and providing a wide safety margin for enhanced reliability.
  • High Current Rating: With an on-state RMS current of 12A, this triac can handle significant power levels, suitable for controlling larger loads in industrial and consumer applications.
  • Three-Quadrant Operation: This device operates in three quadrants, providing greater control and flexibility in managing AC loads, and is optimized for phase control in applications such as motor control and lighting dimmers.
  • High Commutation Performance: The BTA312B-800E is designed for high commutation robustness, ensuring stable performance even in applications with demanding switching requirements.
  • Gate Trigger Current: It features a low IGT (gate trigger current) of 35 mA, ensuring that the triac can be easily triggered with minimal control current, making it compatible with a wide range of drive circuits.

Applications

The versatility of the BTA312B-800E makes it an ideal choice for a diverse range of applications. It is commonly used in:

  • Motor control circuits for industrial and home appliances.
  • Lighting dimmer circuits for both residential and commercial settings.
  • Heating controls where precise temperature management is required.
  • AC power control systems where robust performance is essential.

Reliability and Quality

As with all NXP products, the BTA312B-800E is built to the highest standards of quality and reliability. It is engineered to provide long-term performance, ensuring that your applications run smoothly and efficiently. Whether you're designing a sophisticated industrial system or a simple home appliance, the BTA312B-800E from NXP is a triac you can trust to deliver optimal control and power management.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5652 $50.8680
220+ $0.4638 $102.0360
335+ $0.4493 $150.5155
460+ $0.4348 $200.0080
595+ $0.4203 $250.0785
800+ $0.3768 $301.4400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 780 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess