EN
  • EN
  • DE

SN74ALS156DR

Part No SN74ALS156DR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 2X1:4 16SOIC / Decoder/Demultiplexer 2 x 1:4 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 100µA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74ALS156
Other Names 2156-SN74ALS156DR,-SN74ALS156DRE4,296-42050-6,296-42050-2,SN74ALS156DRG4,-SN74ALS156DRE4R,SN74ALS156DRG4,TEXTISSN74ALS156DR,SN74ALS156DR,-296-42050-1,296-42050-1
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256858-SN74ALS156DR
Ultra Librarian 3D Model Ultra Librarian SN74ALS156DR CAD Model

Description

Overview of SN74ALS156DR

The SN74ALS156DR is a high-performance integrated circuit produced by Texas Instruments, designed to cater to a wide range of digital applications. This versatile chip is a Dual 1-of-4 Decoder/Demultiplexer, which is part of the Advanced Low-Power Schottky (ALS) logic family. This product is specifically crafted to deliver fast switching speeds and low power consumption, making it an ideal choice for interfacing with and expanding the output lines of digital systems.

Key Features

  • Logic Type: The SN74ALS156DR is a dual 1-of-4 decoder/demultiplexer, which means it can take a single input signal and select one of four output lines in each of its two sections.
  • Package: This device comes in an SOP (Small Outline Package) with a 16-pin configuration, known for its small footprint and suitability for surface mounting, which is indicated by the 'DR' suffix in its name.
  • Power Supply: It operates at a nominal voltage of 5V, which is typical for ALS logic devices, ensuring compatibility with standard TTL (Transistor-Transistor Logic) power levels.
  • Speed: The SN74ALS156DR boasts a typical propagation delay time, which ensures swift performance for high-speed digital circuits.
  • Operating Temperature: This device is designed to operate over a wide temperature range, making it suitable for various industrial and commercial environments.

Applications

The SN74ALS156DR is adept at handling multiple digital signals, which makes it highly suitable for applications such as:

  • Data multiplexing
  • Signal routing
  • Address decoding in memory selection circuits
  • Function generation

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN74ALS156DR is no exception. It is manufactured to high standards, ensuring reliable performance in a variety of applications. The device is also RoHS compliant, demonstrating TI's dedication to environmental responsibility.

In summary, the SN74ALS156DR from Texas Instruments is a highly reliable and efficient solution for digital decoding and demultiplexing applications. Its combination of speed, power efficiency, and versatile functionality makes it a valuable component in any digital logic designer's toolkit.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5687 $53.5305
35+ $2.9282 $102.4870
53+ $2.8367 $150.3451
73+ $2.7452 $200.3996
95+ $2.6537 $252.1015
127+ $2.3792 $302.1584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess