EN
  • EN
  • DE

BTA316-600B

Part No BTA316-600B
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description 16 A Three-quadrant triacs high commutation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155357-BTA316-600B
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA316-600B CAD Model

Description

Introducing the BTA316-600B Triac from NXP Semiconductors

The BTA316-600B is a high-performance triac developed by NXP Semiconductors, designed to manage AC loads in a variety of applications. This powerful semiconductor device is capable of switching and controlling currents up to 16A with a peak repetitive off-state voltage of 600V, making it an ideal solution for robust and efficient AC power control.

Key Features of the BTA316-600B

  • High Blocking Voltage: With a maximum repetitive peak off-state voltage of 600V, the BTA316-600B is suitable for applications with high voltage requirements.
  • High Current Rating: The device can handle continuous on-state currents up to 16A, which is sufficient for most high-power domestic and industrial applications.
  • Snubberless Technology: This triac comes with snubberless technology, which reduces the need for external snubber circuits in most applications, simplifying design and reducing component count.
  • High Commutation Capability: The BTA316-600B has been engineered to withstand high commutation performances, making it robust in applications with frequent switching.
  • Gate Trigger Current: The triac has a specified gate trigger current range, ensuring reliable triggering under various conditions.
  • Isolation: The package provides optimal isolation from the mounting base, enhancing safety and reliability in end applications.

Applications

The versatility of the BTA316-600B allows it to be used in a wide array of applications including:

  • Motor control circuits
  • Lighting dimmer switches
  • Heating regulation systems
  • AC power control in domestic appliances
  • Industrial process control units

Reliability and Compliance

NXP's BTA316-600B is designed with reliability in mind, ensuring a long operational life and stable performance. The device meets various international standards, making it compliant with regulatory requirements across multiple regions.

With its robust design, high power handling capability, and versatile application range, the BTA316-600B from NXP Semiconductors stands out as a top choice for designers looking for a reliable triac solution. Whether it's for controlling complex industrial machinery or simply dimming lights at home, this triac is engineered to provide efficient and effective control of AC power.

You May Also Be Interested in

Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5043 $57.9945
245+ $0.4719 $115.6155
385+ $0.4555 $175.3675
550+ $0.4230 $232.6500
715+ $0.4067 $290.7905
890+ $0.3905 $347.5450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,895 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess