EN
  • EN
  • DE

UCC28600D

Part No UCC28600D
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM GREEN CM OVP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 13V
Supply Voltage - Operating 8 V to 21 V
Duty Cycle 99%
Frequency - Switching 40kHz to 130kHz
Power (Watts) 200W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Features Soft Start
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 081877-UCC28600D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC28600D CAD Model

Description

Introducing the UCC28600D Flyback Power Controller from Texas Instruments

The UCC28600D is a highly efficient, quasi-resonant flyback power controller designed by Texas Instruments (TI) to meet the rigorous demands of modern power supply units. This advanced controller integrates multiple features that enable it to provide exceptional performance in a variety of applications, including consumer electronics, telecom power supplies, and industrial systems.

At the heart of the UCC28600D is TI's innovative green-mode operation, which allows the device to enter a low-power state during light-load conditions, significantly reducing standby power consumption. This makes it an ideal solution for systems that require compliance with international energy-saving standards, such as Energy Star or the European Union's Eco-design Directive.

The UCC28600D operates with input voltages ranging from 9V to 18V, making it versatile for use in a wide range of power supply designs. It supports both discontinuous conduction mode (DCM) and continuous conduction mode (CCM), enabling designers to optimize their systems for efficiency or power density. The device's quasi-resonant switching technique minimizes switching losses and reduces electromagnetic interference (EMI), which is crucial for meeting regulatory requirements.

With built-in protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, the UCC28600D ensures safe operation under abnormal conditions. Its programmable soft start function limits inrush current during startup, enhancing the longevity of the power supply and the end application.

The UCC28600D comes in a compact 8-pin SOIC package, which is conducive to creating smaller, more space-efficient power supplies. It also includes an adjustable line undervoltage lockout feature, which prevents operation at insufficient input voltages, thereby protecting the controller and the power system.

Overall, the UCC28600D from Texas Instruments stands out as a robust and intelligent solution for designers looking to create highly efficient, reliable, and energy-conscious power supplies. Its combination of advanced control features, energy-saving capabilities, and comprehensive protections make it a top choice for a broad array of power applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5896 $50.1160
185+ $0.5523 $102.1755
285+ $0.5336 $152.0760
405+ $0.4963 $201.0015
525+ $0.4777 $250.7925
655+ $0.4590 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess