EN
  • EN
  • DE

BAV70L

Part No BAV70L
Manufacturer ON Semiconductor
Catalog END - OF - LIFE
Description Dual Switching Diode Common Cathode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1151705-BAV70L
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive
Ultra Librarian 3D Model Ultra Librarian BAV70L CAD Model

Description

BAV70L - Dual Series Switching Diode

The BAV70L from ON Semiconductor is a high-performance dual series switching diode designed for high-speed switching applications. This small signal diode is characterized by its fast switching speed and low leakage current, making it an ideal choice for a variety of applications, including high-speed logic circuits, inverters, and protection devices.

Key Features

  • Fast Switching Speed: The BAV70L offers excellent switching performance with a typical switching time of just a few nanoseconds, ensuring high efficiency in fast switching applications.
  • Low Leakage Current: With a very low leakage current, this diode ensures minimal power loss and is suitable for high-precision circuits.
  • Voltage Rating: The device has a repetitive peak reverse voltage (VRRM) of 70V, which allows it to handle moderate voltage requirements in electronic circuits.
  • Surface-Mount Package: The BAV70L comes in a compact SOT-23 package, which is ideal for space-constrained applications and allows for easy integration into surface-mount technology (SMT) production processes.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the BAV70L is designed to meet the latest environmental standards, being lead-free and RoHS compliant.

Applications

The versatility of the BAV70L allows it to be used in a wide range of electronic applications. These include:

  • High-speed logic circuits
  • Switching power supplies
  • DC-DC converters
  • Protection circuits
  • Signal processing
  • General-purpose switching applications

Product Quality and Support

ON Semiconductor is known for its commitment to quality and reliability. The BAV70L is subjected to rigorous testing and quality control procedures, ensuring that it meets the high standards expected by the industry. Technical support and detailed product documentation are available, providing designers with the resources needed to integrate this diode into their applications effectively.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
ELM-TECH
Complementary MOSFET
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2,650+ $0.0219 $58.0350
6,415+ $0.0180 $115.4700
9,935+ $0.0175 $173.8625
13,700+ $0.0169 $231.5300
17,735+ $0.0163 $289.0805
23,810+ $0.0146 $347.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,680 pieces
MOQ: 2500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess