EN
  • EN
  • DE

UC3875DWPTR

Part No UC3875DWPTR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Resonant Controllers 500mA 1000kHz 28-Pin SOIC T/R / IC REG CTRLR PWM CM/VM 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Non-Isolated
Topology Full-Bridge
Voltage - Start Up 10.75V
Supply Voltage - Operating 9.5 V to 20 V
Duty Cycle 100%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SOIC
Mounting Surface Mount
Win Source Part Number 213663-UC3875DWPTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UC3875
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UC3875DWPTR CAD Model

Description

Product Overview: Texas Instruments UC3875DWPTR

The UC3875DWPTR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This device is part of the UC3875 family of phase-shift PWM controllers which are specifically engineered to deliver precise and efficient power management solutions for a broad range of applications. The UC3875DWPTR is particularly suitable for high-power and high-voltage systems where efficiency and reliability are of utmost importance.

Key Features and Benefits

  • Advanced Phase-Shift PWM Control: This controller offers phase-shifted pulse width modulation which allows for zero-voltage switching (ZVS) that reduces switching losses and improves overall system efficiency.
  • Programmable Operating Frequency: The UC3875DWPTR operates at a programmable frequency up to 1MHz, which provides flexibility in the design of the power supply and enables the use of smaller, more efficient transformers and filter components.
  • Integrated Fault Protection: It includes under-voltage lockout, over-current protection, and a shutdown input that ensures safe operation under abnormal conditions.
  • Multi-Channel Operation: The device supports up to four interleaved channels, which allows for parallel operation of multiple converters to achieve higher power output with improved thermal management and reduced ripple currents.
  • Soft-Start and Soft-Stop: These features ensure a smooth ramp-up and ramp-down of the output voltage, minimizing stress on the power supply components during startup and shutdown sequences.

Applications

The UC3875DWPTR is versatile and can be used in a variety of applications, including:

  • Telecommunication power supplies
  • Industrial power systems
  • Uninterruptible power supplies (UPS)
  • High-density power converters
  • DC-DC converters

Package and Quality

The UC3875DWPTR comes in a surface-mount TSSOP (Thin Shrink Small Outline Package) that is optimized for automated assembly processes. Texas Instruments is committed to maintaining the highest quality standards, and this product is no exception. It is RoHS compliant and designed to meet the rigorous demands of industrial and commercial applications.

With its advanced features, the UC3875DWPTR from Texas Instruments stands as a robust and flexible solution for sophisticated power management challenges, ensuring efficient operation and long-term reliability for systems that require the best in power control technology.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3881 $52.3881
3+ $42.9851 $128.9553
4+ $41.6418 $166.5672
5+ $40.2986 $201.4930
7+ $38.9553 $272.6871
9+ $34.9254 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess