EN
  • EN
  • DE

AP3772AK6TR-G1

Part No AP3772AK6TR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CONTROLLER ACDC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 15.5 V
Voltage - Supply (Vcc/Vdd) 3.5V ~ 30V
Fault Protection Open Circuit, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Mounting Type Surface Mount
Base Product Number AP3772
Standard Package 1,000 pcs
ECCN OBSOLETE
Win Source Part Number 55170-AP3772AK6TR-G1
Ultra Librarian 3D Model Ultra Librarian AP3772AK6TR-G1 CAD Model

Description

Introducing the AP3772AK6TR-G1 from Diodes Incorporated

The AP3772AK6TR-G1 is an advanced power management integrated circuit (IC) meticulously designed by Diodes Incorporated, a leader in the semiconductor market. This product is engineered for high efficiency and reliability in various power conversion applications. It is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • Energy-Efficient Operation: The AP3772AK6TR-G1 is designed to optimize power usage, thereby reducing the overall energy consumption of the system it is integrated into. This makes it an ideal choice for energy-sensitive applications.
  • High Integration: This IC combines multiple functions into a single package, simplifying circuit design and saving space on the PCB, which is crucial for compact electronic products.
  • Robust Protection: It comes with built-in protection features, including overcurrent protection, overvoltage protection, and thermal shutdown, ensuring the longevity and safety of the end product.
  • Wide Input Voltage Range: The device supports a broad input voltage range, making it versatile for use in various applications that require different power levels.

Applications

The AP3772AK6TR-G1 is suitable for a wide array of applications, particularly those requiring efficient power conversion and management. These applications include, but are not limited to, consumer electronics, telecommunication devices, computing peripherals, and industrial systems.

Quality and Reliability

Diodes Incorporated ensures that the AP3772AK6TR-G1 meets the highest quality and reliability standards. The product undergoes rigorous testing and validation processes to guarantee performance under a range of environmental conditions.

Environmental Compliance

In line with global environmental directives, the AP3772AK6TR-G1 is RoHS compliant, meaning it is manufactured without the use of hazardous substances. This commitment to environmental stewardship makes it a responsible choice for manufacturers looking to minimize their ecological footprint.

Conclusion

The AP3772AK6TR-G1 from Diodes Incorporated represents a blend of performance, efficiency, and reliability. With its comprehensive feature set and adherence to environmental regulations, this power management IC stands out as a smart choice for designers and engineers seeking to enhance their power systems with a reliable and sustainable component.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1737 $64.5633
20+ $5.8870 $117.7400
31+ $5.7022 $176.7682
42+ $5.5186 $231.7812
55+ $5.3349 $293.4195
73+ $4.7829 $349.1517
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess