EN
  • EN
  • DE

UCC28521DW

Part No UCC28521DW
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC/PWM COMB CONTROLLR 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Average Current
Frequency - Switching 200kHz
Current - Startup 100μA
Supply Voltage - Operating 9.7 V to 18 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 056249-UCC28521DW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28521DW CAD Model

Description

The UCC28521DW from Texas Instruments is a sophisticated, dual-synchronous, pulse-width modulation (PWM) step-down controller designed to drive two independent output rails with high efficiency and precision. This integrated circuit is housed in a 20-pin SOIC package, providing a compact solution for advanced power management in a variety of applications.

Key Features

  • Wide Input Voltage Range: The UCC28521DW operates over a broad input voltage range, accommodating various power supply requirements and ensuring versatility across different system designs.
  • Dual Independent Outputs: It features two PWM outputs that can be used to regulate two independent voltage rails, each with its own feedback loop for precise voltage control.
  • Advanced Sequencing: The device includes built-in sequencing functionality, allowing for controlled startup and shutdown sequences, which is crucial for systems with multiple supply voltages and sensitive power-up timing requirements.
  • High Efficiency: With synchronous rectification and low quiescent current, the UCC28521DW provides an energy-efficient solution, reducing power loss and improving overall system performance.
  • Adjustable Switching Frequency: The switching frequency is adjustable, providing design flexibility to optimize for efficiency or component size.
  • Comprehensive Protection Features: The controller includes a suite of protection features such as over-current protection, under-voltage lockout, and thermal shutdown to ensure safe operation under abnormal conditions.

Applications

The UCC28521DW is ideal for a wide range of applications that require reliable and efficient power management. It is particularly well-suited for:

  • Telecommunications equipment
  • Networking infrastructure
  • Servers and data centers
  • Industrial systems
  • Complex multi-rail power supplies

Conclusion

With its dual-output capability, advanced sequencing, and comprehensive protection features, the UCC28521DW from Texas Instruments stands out as an exemplary solution for designers looking to optimize their power supply architecture. Whether it's for industrial applications or high-performance computing, this dual-synchronous step-down controller is engineered to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Microsemi Corporation
IC PFC CTRLR CCM 300KHZ 8SOIC / PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8229 $50.8122
44+ $2.3163 $101.9172
67+ $2.2439 $150.3413
93+ $2.1715 $201.9495
120+ $2.0991 $251.8920
160+ $1.8820 $301.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess