EN
  • EN
  • DE

SN74ALS564BDW

Part No SN74ALS564BDW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Standard
Type D-Type
Output Type Tri-State, Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 30MHz
Max Propagation Delay at V, Max CL 14ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 2.6mA, 24mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 18mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Family Part Number 74ALS564
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1253792-SN74ALS564BDW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALS564BDW CAD Model

Description

The SN74ALS564BDW is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular device is an octal D-type flip-flop with a clear function, belonging to the 'ALS' series known for their advanced low-power Schottky technology. It is ideal for a wide range of applications that require the capture and control of data within digital systems.

Key Features:

  • Edge-Triggered D-Type Flip-Flops: The SN74ALS564BDW consists of eight edge-triggered flip-flops, which are designed to store data by operating on the edge of a clock signal, providing precise control over data flow.
  • Direct Clear Function: Each flip-flop features a direct clear input, allowing for the immediate resetting of the flip-flop’s output to a low state, which is critical for initialization and synchronization processes within digital circuits.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages from 4.5V to 5.5V, making it versatile for use in various logic-level environments.
  • High-Current Outputs: The SN74ALS564BDW is capable of driving high-current loads, making it suitable for interfacing with other logic families or driving heavier loads within a circuit.
  • 20-Pin Wide Body SOIC Package: The device is packaged in a 20-pin wide body small-outline integrated circuit (SOIC) package, denoted by the 'DW' suffix, which is suitable for surface mounting and space-saving on printed circuit boards (PCBs).

Applications:

The SN74ALS564BDW is used in a variety of digital applications, including:

  • Buffer/Storage Registers
  • Shift Registers
  • Data Storage
  • Pattern Generators
  • System Control Logic

Quality and Reliability:

As with all Texas Instruments products, the SN74ALS564BDW is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding applications. The device is also supported by Texas Instruments' extensive technical documentation and application notes, which provide valuable guidance for designers and engineers.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess