Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Mode Average Current
Switching Frequency 80kHz ~ 120kHz
Current - Startup 150μA
Supply Voltage (V) 9.7V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number UCC28501
Manufacturer Pack Quantity 25
MSL Level 2 (1 Year)
Win Source Part Number 1276283-UCC28501DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28501DW CAD Model

Description

Overview of UCC28501DW from Texas Instruments

The UCC28501DW is an advanced PWM (Pulse Width Modulation) controller designed by Texas Instruments, tailored for efficient power supply systems. This integrated circuit is engineered to provide exceptional performance in a variety of power conversion applications, including offline and DC-to-DC converters. Its versatility and robust feature set make it an ideal choice for designers looking to improve energy efficiency and reduce system size and cost.

Key Features

  • BiCMOS Process Technology: The UCC28501DW utilizes BiCMOS process technology, offering a perfect blend of the low power consumption of CMOS with the higher speed and density of bipolar transistors.
  • Dual-Mode Operation: It supports both current-mode and voltage-mode control, providing flexibility in designing power supply systems.
  • Multi-Functionality: The device integrates functions like soft start, fault protection, and under-voltage lockout, ensuring reliable and safe operation.
  • High-Efficiency: Designed for high-efficiency power conversion, it helps in reducing power losses and improving overall system efficiency.
  • Frequency Jittering: To minimize electromagnetic interference (EMI), the UCC28501DW features frequency jittering, which aids in meeting regulatory EMI standards.

Applications

The UCC28501DW is suitable for a wide range of applications, especially where power efficiency and compact design are critical. Some common applications include:

  • AC-DC power supplies
  • Isolated and non-isolated power supplies
  • Power adapters for consumer electronics
  • Telecommunication power systems
  • Industrial power supplies

Package and Availability

Available in a 16-pin SOIC package, the UCC28501DW is designed to occupy minimal board space while offering maximum thermal performance. The compact footprint and ease of use make it a popular choice for modern power supply designs.

Texas Instruments provides comprehensive technical support and documentation for the UCC28501DW, including datasheets, application notes, and design tools, ensuring that engineers can take full advantage of its features and capabilities for their specific design requirements.

You May Also Be Interested in

ON Semiconductor
IC PFC CONTROLLER CRM 8SOIC
Lowest to $0.4979
ECAD model for MC34262DR2G
ON Semiconductor
IC PFC CONTROLLER CCM 8DIP
Need more? Email Us
ECAD model for NCP1653APG
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
ECAD model for FT821AA
Texas Instruments
IC PFC/PWM COMB CTRLR 20SOIC / PWM CONTRLR 0.1mA 230kHz 20-Pin SOIC T/R
Lowest to $6.1583
ECAD model for UCC28511DWR
ON Semiconductor
IC POWER FACTOR CONTROLLER 8SOIC
Lowest to $1.0429
ECAD model for NCP1606BDR2G
ON Semiconductor
IC PFC CTRLR CRM/DCM 8SOIC
Lowest to $0.8993
ECAD model for NCL2801CFADR2G
Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16SOIC / Power Factor Correction and PWM Controller 0.7mA 81kHz 16-Pin SOIC W T/R
Need more? Email Us
ECAD model for ML4824IS1X
ON Semiconductor
IC PFC CCM 133KHZ 8-SOIC
Need more? Email Us
ECAD model for NCP1654BD
ON Semiconductor
IC POWER FACTOR CONTROLLER 8SOIC
Need more? Email Us
ECAD model for MC33232DR2

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention