EN
  • EN
  • DE

UCC2817DTR

Part No UCC2817DTR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Average Current
Frequency - Switching 6kHz to 220kHz
Current - Startup 150μA
Supply Voltage - Operating 12 V to 17 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 131191-UCC2817DTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2817DTR CAD Model

Description

Product Overview: Texas Instruments UCC2817DTR

The UCC2817DTR from Texas Instruments is a sophisticated Power Factor Correction (PFC) controller integrated circuit designed to optimize power supply systems. This device is particularly engineered to enhance the power factor of AC-DC power converters, making it an ideal choice for applications that require high efficiency and reliability, such as industrial systems, telecommunication equipment, and consumer electronics.

Key Features

  • High Performance: The UCC2817DTR offers an average current mode control, which provides superior performance in reducing total harmonic distortion (THD) and correcting the power factor close to unity.
  • Versatility: It operates over a wide range of input voltages and frequencies, making it versatile for various global power standards.
  • Integration: The integration of features such as soft-start, programmable output voltage, and peak current limit reduce the need for external components, simplifying design and reducing overall system cost.
  • Protection: The device includes multiple protection features like over-voltage, under-voltage lockout, and over-current protection, ensuring safe operation under abnormal conditions.

Applications

The UCC2817DTR is suitable for a wide range of applications, including:

  • AC-DC power supplies
  • Power adapters for notebooks and desktops
  • Telecommunication power systems
  • Industrial power equipment

Product Specifications

Some of the technical specifications of the UCC2817DTR include:

  • Package Type: Surface-Mount TSSOP-16
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 10.5 V to 20 V
  • Switching Frequency: Up to 500 kHz

Ordering Information

The UCC2817DTR is available in tape and reel packaging, facilitating easy assembly during the manufacturing process. Its part number reflects the package type and the packaging method, ensuring that you receive the correct version of the product for your needs.

Conclusion

Overall, the UCC2817DTR PFC controller from Texas Instruments stands out for its ability to deliver high efficiency, flexibility, and reliability, making it a go-to choice for designers looking to improve power factor and reduce energy consumption in their power supply designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0463 $51.7871
41+ $2.4996 $102.4836
62+ $2.4215 $150.1330
86+ $2.3434 $201.5324
111+ $2.2652 $251.4372
148+ $2.0309 $300.5732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess