EN
  • EN
  • DE

UCC2809DTR-1

Part No UCC2809DTR-1
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST FLYBK ISO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Boost, Flyback, Forward
Voltage - Start Up 10V
Supply Voltage - Operating 8 V to 19 V
Duty Cycle 70%
Frequency - Switching 1MHz
Control Features Frequency Control, Soft Start
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 035776-UCC2809DTR-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2809DTR-1 CAD Model

Description

Product Overview: Texas Instruments UCC2809DTR-1

The UCC2809DTR-1 is a versatile and efficient PWM (Pulse Width Modulation) controller designed by Texas Instruments, a leader in semiconductor solutions. This compact and reliable component is part of the UCC2809 series, which is well-suited for low-power applications requiring a high degree of power efficiency and performance.

With its advanced features and robust design, the UCC2809DTR-1 is an ideal choice for a wide range of power supply applications, including isolated and non-isolated AC-DC converters, off-line converters, DC-DC converters, and other power conversion systems that demand precise control and regulation of output voltage and current.

Key Features

  • Low Startup and Operating Current: The UCC2809DTR-1 boasts a low startup current of typically 0.5µA and an operating current of typically 1mA, making it an energy-efficient solution for battery-operated and energy-conscious designs.
  • Wide Supply Voltage Range: This controller operates over a wide supply voltage range from 4.5V to 15V, providing flexibility in various application environments and compatibility with a broad spectrum of power sources.
  • High Drive Capability: It features a high current totem-pole output capable of driving a power MOSFET, ensuring reliable and efficient switching performance in your power circuitry.
  • Programmable Slope Compensation: To prevent sub-harmonic oscillation at duty cycles greater than 50%, the UCC2809DTR-1 includes programmable slope compensation, enhancing the stability and reliability of your power supply design.
  • Frequency Flexibility: Users can set the operating frequency of the device with an external resistor or synchronize it to an external clock, providing design flexibility for various applications.

Applications

  • AC-DC Power Supplies
  • DC-DC Converters
  • Power Supply for Telecom Equipment
  • Power Supply for Consumer Electronics
  • Portable and Battery-Powered Equipment

The UCC2809DTR-1 comes in a convenient surface-mount package, the TSSOP-8, which is suitable for automated assembly processes and space-constrained applications. Its reliable performance and Texas Instruments' commitment to quality make it a preferred choice for designers looking to create efficient and durable power supply systems.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or consult the UCC2809DTR-1 datasheet. This will ensure that you have all the necessary information to implement this PWM controller effectively in your next power management project.

You May Also Be Interested in

ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9957 $53.9613
21+ $4.9196 $103.3116
32+ $4.7659 $152.5088
44+ $4.6121 $202.9324
57+ $4.4584 $254.1288
76+ $3.9972 $303.7872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,710 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess