EN
  • EN
  • DE

P2300SB

Part No P2300SB
Manufacturer Yageo
Catalog TVS - Thyristors
Description TSS DO214AA/SMB, 190V 80A, REEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Mfr YAGEO
Series P
Package Tape & Reel
Product Status Active
Voltage - Breakover 260V
Voltage - Off State 190V
Voltage - On State 4 V
Current - Peak Pulse (10/1000µs) 80 A
Current - Hold (Ih) 150 mA
Number of Elements 1
Capacitance 55pF
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package DO-214AA (SMB)
Base Product Number P2300
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 651588-P2300SB
Ultra Librarian 3D Model Ultra Librarian P2300SB CAD Model

Description

The P2300SB is a circuit protection transient voltage suppressor (TVS) thyristor designed for electronic components.

  • Series: P
  • Packaging: Tape & Reel
  • Standard Package: 3,000 pieces
  • Capacitance: 55pF
  • Voltage-Off State: 190V
  • Peak Pulse Current: 80A
  • Voltage Breakover: 260V
  • Voltage-On State: 4V
  • Current Hold: 150mA
  • Mounting Type: Surface Mount
  • Package: DO-214AA, SMB
  • Manufacturer: YAGEO
  • Product Status: Active

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 190V 400A 2-TDFN
Need more? Email Us
Littelfuse Inc.
THYRISTOR 320V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 75V 250A DO-214AA
Need more? Email Us
IXYS
THYRISTOR RADIAL
Lowest to $30.0001
Bourns Inc.
THYRISTOR 350V 100A DO-214AA
Lowest to $1.3554
Littelfuse Inc.
THYRISTOR 75V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 65V 250A DO-214AA
Need more? Email Us
Sensata-Crydom
MODULE BRIDGE RECT SLG PHASE 30A / SCR Module 600 V 22 A Bridge, Single Phase - SCRs/Diodes (Layout 3) Module
Need more? Email Us
Bourns Inc.
THYRISTOR 180V 800A DO-214AA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
675+ $0.0743 $50.1525
1,640+ $0.0610 $100.0400
2,540+ $0.0591 $150.1140
3,500+ $0.0572 $200.2000
4,525+ $0.0553 $250.2325
6,065+ $0.0495 $300.2175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 675 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess