EN
  • EN
  • DE

74LVC161284

Part No 74LVC161284
Manufacturer STMicroelectronics
Catalog Hard To Find
Description LOW VOLTAGE HIGH SPEED IEEE1284 TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1132707-74LVC161284
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC161284 CAD Model

Description

STMicroelectronics 74LVC161284 Interface Transceiver

The 74LVC161284 from STMicroelectronics is a high-performance, low-voltage CMOS bidirectional transceiver designed for asynchronous communication between data buses. This device is tailored to facilitate the transfer of data between two distinct bus standards, providing a bridge that ensures compatibility and seamless data flow.

The 74LVC161284 is part of the LVC (Low-Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation. This makes it an ideal choice for battery-operated and power-sensitive applications across various industries, including computing, telecommunications, and consumer electronics.

Key Features

  • Wide Voltage Range: The device operates at a voltage range of 1.2V to 3.6V, making it compatible with various systems and allowing for integration in mixed-voltage environments.
  • High-Speed Performance: The 74LVC161284 supports high-speed data transfer, ensuring efficient communication between devices and systems.
  • Low Power Dissipation: With its CMOS technology, the transceiver has a reduced power consumption profile, which is critical for extending battery life in portable devices.
  • Bus-Hold Feature: The device includes a bus-hold feature that retains the last active state on the data bus if no new data is presented, providing stability and reducing the need for external pull-up or pull-down resistors.
  • Flow-Through Architecture: The pinout design of the 74LVC161284 is optimized for simplified PCB routing, contributing to a reduction in signal distortion and ease of design.

Applications

The versatility of the 74LVC161284 makes it suitable for a wide array of applications. It is commonly used in:

  • Data communication systems
  • Signal bridging between different voltage domains
  • Server and networking equipment
  • Consumer electronics such as smartphones and tablets
  • Industrial control interfaces

With its robust design and compatibility with JEDEC standard no. 8-1A, the 74LVC161284 transceiver is a reliable and efficient solution for modern electronic data exchange requirements. Its ability to interface between 3.3V and 5V systems, along with latch-up performance that exceeds 250mA per JESD 78, Class II, makes it a safe and dependable choice for designers and engineers seeking to enhance their digital communication capabilities.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess