EN
  • EN
  • DE

P0300TA

Part No P0300TA
Manufacturer Yageo
Catalog TVS - Thyristors
Description TSS, DO214AC, 25V 50MA,CO 70PF R / 25V Off-State 150 A Ipp TVS Thyristor DO-214AC, SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Thyristors
Mfr YAGEO
Series PXXXXTA
Package Tape & Reel (TR)
Voltage - Breakover 40V
Voltage - Off State 25V
Voltage - On State 4 V
Current - Peak Pulse (8/20µs) 150 A
Current - Peak Pulse (10/1000µs) 45 A
Current - Hold (Ih) 50 mA
Number of Elements 1
Capacitance 70pF
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Other Names 13-P0300TATR
Standard Package 5,000
Win Source Part Number 960701-P0300TA
Ultra Librarian 3D Model Ultra Librarian P0300TA CAD Model

Description

The PXXXXTA series from YAGEO is a circuit protection TVS thyristor designed to protect electronic circuits from voltage spikes.

  • Peak Pulse Current: 45A
  • Voltage-Off State: 25V
  • Voltage Breakover: 40V
  • Voltage-On State: 4V
  • Capacitance: 70pF
  • Elements: 1
  • Package: DO-214AC, SMA
  • Mounting: SMD (SMT)
  • Current Hold: 50mA
  • Current Peak Pulse: 150A (8/20µs)
  • Packaging: Tape & Reel (TR)
  • Standard Package: 5,000
  • Moisture Sensitivity Level (MSL): 1 (unlimited)
  • Applications: Power supplies, battery chargers, and other electronic devices that require protection against voltage spikes

You May Also Be Interested in

Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
STMicroelectronics
IC OVP TRIPOLAR TELECOM I2PAK
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 100A SMB
Lowest to $0.5114
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
STMicroelectronics
TRIAC 600V 1.65V 0.01mA 3-Pin TO-220AB
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 65V 100A SMA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess