EN
  • EN
  • DE

MCP7940MT-I/MS

Part No MCP7940MT-I/MS
Manufacturer Microchip Technology
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8-MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Real Time Clocks
Manufacturer Microchip Technology
Packaging Reel - TR
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, SRAM
Memory Size 64B
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Voltage - Supply 1.8V ~ 5.5V
Current - Timekeeping (Max) 1µA @ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number MCP7940
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP7940MT-I/MS-ND,MCP7940MT-I/MSCT,MCP7940MT-I/MSTR,MCP7940MT-I/MSDKR
Standard Package 2,500
Win Source Part Number 1319906-MCP7940MT-I/MS
Ultra Librarian 3D Model Ultra Librarian MCP7940MT-I/MS CAD Model

Description

Microchip Technology's MCP7940MT-I/MS Real-Time Clock/Calendar

The MCP7940MT-I/MS is a highly integrated Real-Time Clock/Calendar (RTCC) from Microchip Technology, designed for effective time tracking and control in embedded systems. This compact and reliable device is available in an 8-pin MSOP (Micro Small Outline Package) and is characterized by its low power consumption and wide range of features that make it ideal for timekeeping applications in a variety of electronic products.

Key Features

  • Accuracy: The MCP7940MT-I/MS maintains accurate timekeeping with a crystal-based design that ensures stability and precision.
  • Battery Backup: It includes a battery backup input for continuous timekeeping, which allows the device to maintain time and calendar operations even when the main power is unavailable.
  • Memory: The device features 64 bytes of SRAM and 1 Kbit of EEPROM, providing additional memory resources for data storage that are protected during power loss.
  • Alarm Function: With programmable alarms, the MCP7940MT-I/MS can be configured to trigger events or interrupt signals based on specific time or date criteria, enhancing its utility in scheduled operations.
  • Digital Trimming: This RTCC supports digital trimming, allowing fine-tuning of the timekeeping to compensate for crystal variations and temperature drift.
  • Communication Interface: The device uses an I2C interface for communication, facilitating easy integration into existing systems with minimal pin usage.
  • Operating Voltage: It operates over a wide voltage range, typically from 1.8V to 5.5V, making it versatile for various applications.
  • Temperature Range: The MCP7940MT-I/MS is designed to operate over the industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The MCP7940MT-I/MS is suited for a wide array of applications where accurate timekeeping is critical. These include industrial control systems, utility meters, home automation, consumer electronics, and portable medical devices. Its small footprint and robust feature set make it an excellent choice for designers looking to add reliable time and date functions to their projects without significant power or space overhead.

Overall, the MCP7940MT-I/MS from Microchip Technology represents a sophisticated and practical solution for embedded systems requiring an RTCC module, offering not only the fundamental timekeeping capabilities but also additional features that provide flexibility and enhance device functionality.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP
Lowest to $2.0316
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $3.3180
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Maxim Integrated
IC RTC PHANTOM PAR 16-DIP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0782 $53.9100
100+ $1.0087 $100.8700
155+ $0.9739 $150.9545
225+ $0.9043 $203.4675
290+ $0.8696 $252.1840
360+ $0.8348 $300.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess