EN
  • EN
  • DE

UCC2802DG4

Part No UCC2802DG4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Low-Power BiCMOS Current-Mode PWM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Internal Switch(s) No
Topology Boost, Flyback, Forward
Voltage - Start Up 12.5V
Supply Voltage 8.3 V ~ 12 V
Duty Cycle 99%
Frequency - Switching Up to 1MHz
Fault Protection Current Limiting
Control Features Frequency Control
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Mounting SMD
Win Source Part Number 1276180-UCC2802DG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2802
Introduction Date March 21, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC2802DG4 CAD Model

Description

The UCC2802DG4 is a sophisticated low-power biCMOS pulse-width modulation (PWM) controller designed by Texas Instruments, a leader in semiconductor solutions. This component is part of the UCC28C4x series, which is renowned for its versatility and reliability in various power management applications. The UCC2802DG4 is particularly well-suited for use in power supplies and converters that require efficient control and low power operation.

Key Features

  • Low Start-up and Operating Current: This device is optimized for low-power operations, featuring a start-up current of typically 0.5 µA and an operating current of 1 mA, making it an excellent choice for energy-sensitive designs.
  • High-Frequency Operation: The UCC2802DG4 can operate at frequencies up to 1 MHz, allowing for smaller components and faster response times in the power supply design.
  • Automatic Feed-Forward Compensation: It includes a feed-forward compensation feature that enhances the response to input voltage variations, ensuring stable operation under varying conditions.
  • Pulse-by-Pulse Current Limiting: Enhanced protection is provided by the pulse-by-pulse current limiting feature, which safeguards the device and the system from overcurrent conditions.
  • Soft Start: The soft-start function minimizes stress on the power supply during start-up by gradually increasing the output voltage, extending the life of the system.

Applications

The UCC2802DG4 is highly adaptable and can be used in a wide array of applications. Some of the typical applications include:

  • Off-line power supplies
  • DC-to-DC converters
  • Portable power devices
  • Communication power supplies
  • Industrial power systems

Package and Quality

The device is offered in an 8-pin SOIC package, which is suitable for surface-mount technology and occupies minimal space on a printed circuit board. Texas Instruments is committed to maintaining high-quality standards, and the UCC2802DG4 is no exception. It is designed to meet stringent industry requirements, ensuring reliability and performance in critical applications.

For more detailed information and technical specifications, designers and engineers are encouraged to consult the UCC2802DG4 datasheet available on the Texas Instruments website or through authorized distributors.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0072 $50.1800
61+ $1.6470 $100.4670
95+ $1.5955 $151.5725
130+ $1.5440 $200.7200
168+ $1.4926 $250.7568
225+ $1.3382 $301.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,990 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess