Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±0.15%
Temperature Coefficient 40ppm/°C
Noise - 0.1Hz to 10Hz 8μVp-p
Voltage - Input 5.2 V to 12.6 V
Operating Supply Current 8.5μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 133455-LTC1798CS8-5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1798CS8-5#PBF CAD Model

Description

Linear Technology's LTC1798CS8-5#PBF: Precision Micropower, Low Dropout Voltage Reference

The LTC1798CS8-5#PBF is a high-performance, precision voltage reference from Linear Technology, designed to provide a stable and accurate reference voltage for various applications. This device is a part of Linear Technology's family of low dropout (LDO) voltage references that combine high accuracy and low drift with low power consumption and small package size, making it an ideal choice for battery-powered and portable devices.

The LTC1798CS8-5#PBF boasts a fixed output voltage of 5V with an impressive initial accuracy of ±0.2%. Its low dropout voltage allows the reference to maintain output accuracy even with a minimal difference between the input voltage and the output voltage, enhancing the efficiency of the system in which it is used. This feature is particularly crucial for applications where the supply voltage may vary or drop over time, such as in battery-operated equipment.

With a typical quiescent current of just 45µA, this device is optimized for systems where power conservation is critical. The low power consumption extends battery life and reduces thermal issues, making the LTC1798CS8-5#PBF a smart choice for portable and remote sensing applications.

The temperature coefficient is as low as 20ppm/°C, which ensures that the output voltage remains stable over a wide temperature range, from -40°C to 85°C. This stability is essential for precision applications, including data converters, portable instrumentation, and industrial process control systems, where consistent performance is necessary regardless of environmental conditions.

Encased in an 8-lead SOIC package, the LTC1798CS8-5#PBF offers a compact solution that is both durable and easy to integrate into a variety of electronic systems. Its robust design includes over-temperature and over-current protection, ensuring reliable performance under challenging conditions.

In summary, the LTC1798CS8-5#PBF from Linear Technology is a versatile and reliable voltage reference that combines high precision, low power consumption, and excellent temperature stability. It is an excellent choice for engineers seeking a dependable reference voltage source for their high-performance applications.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.5524
ECAD model for TLVH431BQDBZR
Renesas Electronics America
IC VREF SERIES 0.08% 8SOIC
Lowest to $10.9711
ECAD model for ISL21007CFB825Z-TK
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS1431BCX RF
STMicroelectronics
Constant Voltage and Constant Current Controller for Battery Chargers and Adaptors | IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.7321
ECAD model for TSM1013AID
STMicroelectronics
IC VREF SHUNT ADJ SOT23-5
Lowest to $0.7106
ECAD model for TS431AIYLT
Texas Instruments
IC VREF SHUNT ADJ SC70
Lowest to $0.8347
ECAD model for TLVH431AIDCKR
STMicroelectronics
IC VREF SHUNT ADJ SOT23-5
Lowest to $0.5407
ECAD model for TS431ILT
Touchstone Semiconductor
IC VREF SERIES 2.5V SOT23-3
Lowest to $4.3985
ECAD model for TSM6025AEUR+T
STMicroelectronics
Need more? Email Us
ECAD model for TS3431BITL

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention