EN
  • EN
  • DE

VIPER50A

Part No VIPER50A
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description SMPS PRIMARY I.C. | IC SWIT PWM SMPS CM PENTAWATT5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 11V
Supply Voltage 8V ~ 15V
Switching Frequency Up to 200kHz
Power (W) 50W
Fault Protection Current Limiting, Over Temperature
Control Features Frequency Control, Soft Start, Sync
Manufacturer Package Pentawatt-5 HV (Bent and Staggered Leads)
Supplier Device Package 5-PENTAWATT
Mounting Style SMD
Family Part Number VIPER50
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1279323-VIPER50A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian VIPER50A CAD Model

Description

Overview of VIPER50A from STMicroelectronics

The VIPER50A is a high-performance, low-power offline switched-mode power supply (SMPS) primary switcher IC designed by STMicroelectronics. This versatile component is part of the VIPerPlus family, which is well-known for its robustness and reliability in various power conversion applications. The VIPER50A integrates a PWM controller and a 500V vertical power MOSFET into one compact package, making it an ideal choice for a wide range of off-line power supplies.

Key Features

  • Integrated Power MOSFET: The VIPER50A comes with a built-in 500V avalanche-rugged power MOSFET, which ensures high power efficiency and improved system reliability.
  • Adjustable Switching Frequency: The device allows users to adjust the switching frequency from 30 kHz to 60 kHz, enabling flexibility in the design of the power supply.
  • Quasi-Resonant Operation: Its quasi-resonant operation mode reduces electromagnetic interference (EMI) and increases the efficiency of the power supply.
  • Overload and Short-Circuit Protection: The VIPER50A incorporates advanced protection features, including overload protection, hiccup mode, and short-circuit protection, safeguarding the power supply and the load during abnormal conditions.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the IC from overheating, further enhancing the safety and longevity of the application.

Applications

The VIPER50A is suitable for a diverse range of applications where efficient power conversion is necessary. Some common applications include:

  • Switched-mode power supplies (SMPS)
  • Adapters and battery chargers
  • LED lighting systems
  • Auxiliary power supplies for appliances and industrial systems

Conclusion

With its robust integrated features, the VIPER50A by STMicroelectronics is an excellent choice for designers looking to develop compact, efficient, and reliable power supply solutions. Its built-in protections and flexible design options make it a versatile component that can be tailored to a wide variety of power applications.

You May Also Be Interested in

Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $1.4676
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 300mW 10V~23V Flyback SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1173
Monolithic Power Systems Inc.
IC OFFLINE SW INDUCTORLS 8SOIC
Need more? Email Us
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4098 $68.8196
5+ $28.2340 $141.1700
7+ $27.3516 $191.4612
9+ $26.4691 $238.2219
12+ $25.5867 $307.0404
16+ $22.9406 $367.0496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 249 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess