Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Internal Switch(s) No
Topology Boost, Flyback, Forward
Voltage - Start Up 12.5V
Supply Voltage 8.3 V ~ 12 V
Duty Cycle 49%
Frequency - Switching Up to 1MHz
Fault Protection Current Limiting
Control Features Frequency Control
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Mounting Style Through Hole
Win Source Part Number 1276188-UCC2804N
Manufacturer Homepage www.ti.com
Family Name UCC2804
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2804N CAD Model

Description

Introducing the UCC2804N Low-Power BiCMOS Current-Mode PWM Controller

The UCC2804N from Texas Instruments is a versatile and efficient pulse-width modulation (PWM) controller designed for a wide array of power supply applications. This innovative component is part of TI's UCC28C series and is tailored to offer precise voltage regulation, reliability, and flexibility, making it an ideal choice for designers seeking to optimize power management in their electronic systems.

At the heart of the UCC2804N lies a BiCMOS construction that combines the low-power benefits of CMOS with the speed and accuracy of bipolar transistors. This hybrid approach ensures that the device operates with reduced power loss and improved performance, particularly in low-power applications.

Key Features:

  • Low Startup and Operating Current: The UCC2804N boasts a startup current of typically 0.5 µA and an operating current of 2.5 mA, contributing to the efficiency of the overall power supply design.
  • Current Mode Control: With current mode control, the UCC2804N offers improved transient response, simplified loop compensation, and inherent over-current protection.
  • High-Frequency Operation: The device supports switching frequencies up to 1 MHz, allowing for smaller passive components and a more compact power supply design.
  • Programmable Soft Start: This feature reduces stress on the power supply during startup by gradually increasing the output voltage, enhancing system reliability.
  • Trimmed Oscillator Discharge Current: The oscillator's discharge current is trimmed to ensure precise duty cycle clamping, which is crucial for consistent and stable power supply operation.

Furthermore, the UCC2804N is equipped with a variety of protection features, including under-voltage lockout (UVLO), which ensures that the device operates only when the supply voltage is within an acceptable range. The thermal shutdown feature provides additional safety by turning off the device if the internal temperature exceeds a certain threshold.

Available in an 8-pin DIP package, the UCC2804N is designed for easy integration into a wide range of applications, including isolated and non-isolated power supplies, DC-DC converters, and even battery chargers. Its robust design and comprehensive feature set make it a go-to solution for engineers looking to enhance their power management systems with a reliable and efficient PWM controller.

With the UCC2804N, Texas Instruments continues to demonstrate its commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $3.2843
ECAD model for NCP10672BD100R2G
Fairchild/ON Semiconductor
Green-Mode Fairchild Power Switch (FPS) for Quasi-Resonant Operation - Low EMI and High Efficiency
Lowest to $1.4463
ECAD model for FSQ0465RBWDTU
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.1850
ECAD model for NCP1076BAP065G
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223 / Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)
Lowest to $3.7411
ECAD model for NCP1071STBT3G
Monolithic Power Systems Inc.
IC OFFLINE SWITCH FLYBACK 8DIP / Converter Offline Flyback Topology Up to 150kHz 8-PDIP-7B
Need more? Email Us
ECAD model for HF01B01DP-LF
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $1.0126
ECAD model for NCP1343BADBDEAD1R2G
ON Semiconductor
Variable Off Time PWM Controller
Need more? Email Us
ECAD model for NCP1351CDR2G
Power Integrations
Three-terminal Off-line PWM Switch | IC OFFLINE SWIT PWM OCP HV 8SMD
Lowest to $2.8676
ECAD model for TOP224GN
Linear Technology
High Speed Current Mode Pulse Width Modulators
Need more? Email Us
ECAD model for LT1244CN8

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $101.6359 $101.6359
2+ $98.4598 $196.9196
3+ $95.2837 $285.8511
4+ $92.1075 $368.4300
5+ $82.5792 $412.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 600 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention