EN
  • EN
  • DE

UCC2809P-2

Part No UCC2809P-2
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Economy Primary Side Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Boost, Flyback, Forward
Voltage - Start Up 15V
Supply Voltage 8 V ~ 19 V
Duty Cycle 70%
Frequency - Switching 1MHz
Control Features Frequency Control, Soft Start
Operating Temperature Range -55°C ~ 150°C (TJ)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Mounting SMD
Win Source Part Number 1276235-UCC2809P-2
Manufacturer Homepage www.ti.com
Family Name UCC2809-2
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2809P-2 CAD Model

Description

Product Overview: Texas Instruments UCC2809P-2

The UCC2809P-2 is a versatile and efficient low-power Pulse Width Modulation (PWM) controller from Texas Instruments, designed to drive power conversion circuits with precision and reliability. It is a part of the UCC2809 family, which is known for its low-power consumption and advanced features tailored for power supply designs.

Key Features

  • Wide Supply Voltage Range: The UCC2809P-2 operates over a wide supply voltage range, making it suitable for a variety of applications, from simple low-voltage consumer electronics to complex industrial systems.
  • Low Startup and Operating Current: This device is engineered to have a low startup current of 0.5 µA and a low operating current of 3 mA, optimizing system efficiency and reducing power loss.
  • Current Mode Control: The current mode control provides fast transient response and cycle-by-cycle current limiting, which enhances the safety and performance of the power supply.
  • High-Frequency Operation: With the capability to operate at high frequencies up to 1 MHz, the UCC2809P-2 allows for smaller components, reducing the size and cost of the overall power supply design.
  • Programmable Soft Start: The soft-start feature limits inrush current during startup, which helps to prevent system stress and extends the life of the power supply.

Applications

The UCC2809P-2 is ideal for a wide range of applications, including:

  • DC/DC Converters
  • Off-Line Power Supplies
  • AC/DC Adapters for Consumer Electronics
  • Telecommunications Power Supplies
  • Portable Power Devices

Package and Reliability

Available in an 8-pin PDIP package, the UCC2809P-2 is designed to meet the robustness and reliability standards expected from Texas Instruments. Its operating temperature range of -40°C to 85°C ensures stable performance across various environmental conditions.

Overall, the UCC2809P-2 PWM controller is a highly integrated solution for power supply design, offering a combination of features that enhance performance, efficiency, and reliability for a diverse array of electronic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess