EN
  • EN
  • DE

UCC27524DR

Part No UCC27524DR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DVR LOSIDE DUAL 5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 1V, 2.3V
Current - Peak Output (Source, Sink) 5A, 5A
Input Type Non-Inverting
Rise and Fall Time 7ns, 6ns
Temperature Range - Operating -40°C to 140°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 083857-UCC27524DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UCC27524DR CAD Model

Description

Overview of Texas Instruments UCC27524DR

The Texas Instruments UCC27524DR is a robust, high-speed, dual-channel low-side gate driver designed to drive MOSFETs and IGBTs with efficiency and precision. This driver is specifically engineered to address a wide range of power applications, making it a versatile choice for engineers and designers looking to optimize their power management solutions.

Key Features

  • High-Current Drive Capability: The UCC27524DR offers a high peak output current of ±4 A, ensuring strong drive capability which is essential for rapid charging and discharging of the gate capacitance of MOSFETs and IGBTs, leading to improved switching performance.
  • Dual Independent Channels: It features two independent channels that can be used for driving two separate MOSFETs or IGBTs, or they can be configured to drive a single half-bridge.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range from 4.5 V to 18 V, providing flexibility in various application conditions and compatibility with a variety of control ICs.
  • Negative Input Voltage Capability: This gate driver can handle negative input voltages of up to -5 V, which enhances the robustness of the driver under extreme switching conditions.

Applications

The UCC27524DR is ideal for a multitude of applications including but not limited to:

  • DC/DC converters
  • Motor drives
  • Power inverters
  • Class-D audio amplifiers

Package and Reliability

Encased in an 8-pin SOIC package, the UCC27524DR is designed for compact PCB layouts. The device also incorporates robust features such as a -40°C to +140°C operating junction temperature range and industry-standard pinout, ensuring reliable performance even in harsh environments.

Conclusion

In summary, the Texas Instruments UCC27524DR gate driver is a high-performance solution that combines power and precision. Its dual-channel configuration, high-current drive capability, and wide supply voltage range make it a highly adaptable component for modern power management systems. With its ability to handle negative input voltages and its robust package, the UCC27524DR stands out as a reliable and efficient choice for driving power switches in a myriad of applications.

You May Also Be Interested in

TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2828 $50.9040
380+ $0.2649 $100.6620
590+ $0.2559 $150.9810
845+ $0.2380 $201.1100
1,095+ $0.2291 $250.8645
1,365+ $0.2202 $300.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,580 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess