EN
  • EN
  • DE

MBR1635

Part No MBR1635
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 35V 16A TO220AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Standard Package 50
Category Discrete Semiconductor Products
Family Diodes Rectifiers - Single
Packaging Tube
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 35V
Current - Average Rectified (Io) 16A
Voltage - Forward (Vf) (Max) @ If 630mV @ 16A
Speed Fast Recovery =< 500ns > 200mA (Io)
Current - Reverse Leakage @ Vr 200µA @ 35V
Capacitance @ Vr F 450pF @ 4V 1MHz
Mounting Style Through Hole
Package TO-220-2
Manufacturer Device Package TO-220AC
Operating Temperature - Junction -65°C ~ 150°C
Win Source Part Number 044264-MBR1635
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBR1635 CAD Model

Description

MBR1635 Schottky Barrier Rectifier Overview

The MBR1635 is a robust Schottky barrier rectifier designed by Diodes Incorporated, renowned for its high efficiency and reliability in power management applications. This component is engineered to provide superior performance in a compact package, making it an ideal choice for designers looking to optimize their power conversion systems.

Key Features of MBR1635

  • High Surge Capability: The MBR1635 is capable of withstanding high surge currents, ensuring protection against transient voltage spikes that can occur in various applications.
  • Low Power Loss: With its Schottky barrier design, this rectifier offers a low forward voltage drop, which translates into reduced power loss and improved system efficiency.
  • High Current Capacity: This device can handle a forward continuous current of up to 16A, making it suitable for high-current applications.
  • High-Temperature Operation: The MBR1635 is designed to operate reliably over a wide temperature range, maintaining performance even under extreme conditions.
  • Guard Ring Die Construction: The guard ring design enhances the device's ruggedness and long-term reliability by providing protection against potential breakdown due to high voltage stress.

Applications

The MBR1635 is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Converters and inverters
  • Freewheeling diodes in power management
  • DC/DC converters
  • Automotive applications

Package and Environmental Compliance

The MBR1635 comes in a TO-220AB package, which is widely accepted for its ease of installation and robustness. It is also lead-free and RoHS compliant, meeting the environmental standards of today's electronic industry.

Conclusion

With its combination of high surge capability, low power loss, and high current capacity, the MBR1635 from Diodes Incorporated stands out as a top choice for engineers and designers. Its reliability and efficiency make it an essential component in the construction of power management systems that require both performance and durability.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess