EN
  • EN
  • DE

TPS28226DRBT

Part No TPS28226DRBT
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC SINK SYNC MOSFET DVR 4A 8SON / Driver 6A 2-OUT High and Low Side Half Brdg Inv/Non-Inv 8-Pin VSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 6.8 V ~ 8.8 V
High Side Voltage - Max (Bootstrap) 33V
Rise / Fall Time (Typ) 10ns, 10ns
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-VDFN Exposed Pad
Manufacturer Package 8-SON (3x3)
Win Source Part Number 797907-TPS28226DRBT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS28226
Introduction Date February 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS28226DRBT CAD Model

Description

Product Overview: TPS28226DRBT

The TPS28226DRBT is a high-performance, dual-channel synchronous buck gate driver from Texas Instruments, designed to drive both the high-side and low-side N-channel MOSFETs in a synchronous buck converter. This advanced driver is housed in a compact 8-SOIC (0.154", 3.90mm Width) package, making it suitable for space-constrained applications.

Key Features

  • High-Efficiency Power Conversion: The TPS28226DRBT improves power conversion efficiency by offering high peak gate drive currents of up to 2A for both channels, which ensures fast charging and discharging of the gate capacitance of MOSFETs.
  • Adaptive Drive: It features adaptive drive technology that adjusts the gate drive strength according to the switching requirements, which helps to minimize the switching losses and optimize overall system performance.
  • Wide Supply Voltage Range: The device operates over a supply voltage range of 4.5V to 14V, providing the flexibility to work with a variety of power stages and accommodating different system voltages.
  • Cross-Conduction Prevention: Built-in cross-conduction prevention logic ensures that both high-side and low-side MOSFETs are not turned on simultaneously, preventing potential shoot-through current that can damage components and reduce efficiency.
  • Robust Thermal Performance: The TPS28226DRBT has excellent thermal performance characteristics that enable reliable operation even at high switching frequencies and in environments with elevated temperatures.
  • Industry-Standard Package: The device is offered in an industry-standard 8-SOIC package which is widely used and easily integrated into various circuit designs.

Applications

The TPS28226DRBT is ideal for a range of applications including computing, telecommunications, and industrial systems where efficient power conversion is critical. It is particularly well-suited for use in servers, desktops, notebook computers, base stations, and power modules that require reliable and efficient power management solutions.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS28226DRBT is no exception. It is built to meet the high standards expected from TI products, ensuring dependable performance in even the most demanding applications.

You May Also Be Interested in

Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8081 $54.2430
70+ $1.4836 $103.8520
105+ $1.4373 $150.9165
145+ $1.3909 $201.6805
190+ $1.3445 $255.4550
250+ $1.2054 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess