Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 8V ~ 17V
Logic Voltage - VIL, VIH 2.4V, 5.9V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 120V
Rise / Fall Time 7.2ns, 5.5ns
Temperature Range - Operating -40°C ~ 140°C
Mounting Style SMD
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Family Part Number UCC27210
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1276126-UCC27210DDA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC27210DDA CAD Model

Description

Overview of Texas Instruments UCC27210DDA

The UCC27210DDA is a high-frequency, high-side and low-side driver designed by Texas Instruments, specifically engineered to drive power MOSFETs and IGBTs. This driver IC is well-suited for a variety of applications that require efficient power conversion and management, such as switch-mode power supplies, motor controllers, and class-D audio amplifiers.

Key Features

  • High-Voltage Capability: The UCC27210DDA is capable of handling up to 120V, making it suitable for high-voltage applications.
  • High Drive Strength: With peak source and sink current ratings of 4A and 4A respectively, the driver can rapidly charge and discharge the gate capacitance of MOSFETs, enabling fast switching transitions.
  • Independent Inputs: Separate high-side and low-side inputs provide design flexibility and the ability to implement various topologies with ease.
  • Bootstrap Operation: The device supports bootstrap operation for the high-side drive, which allows for a compact and efficient solution for high-side N-channel MOSFET driving.
  • Cross-Conduction Prevention: It includes features to prevent shoot-through current in the power stage by ensuring that both the high-side and low-side MOSFETs are not conducting simultaneously.
  • Extended Temperature Range: The UCC27210DDA operates over an industrial temperature range of -40°C to 140°C, accommodating demanding environmental conditions.

Package and Reliability

The device is offered in a compact 8-pin SOIC package, designated as DDA, which is optimized for space-constrained applications. The UCC27210DDA also incorporates under-voltage lockout protection and thermal shutdown features to enhance system reliability and safety.

Applications

Due to its robust design and high performance, the UCC27210DDA is ideal for a wide range of applications, including:

  • DC/DC Converters
  • AC/DC Power Supplies
  • Active Clamp Forward Converters
  • Full-Bridge Converters
  • Half-Bridge Converters
  • Synchronous Buck Converters
  • Resonant Converters
  • Motor Drives
  • Class-D Audio Amplifiers

With its combination of features and performance, the Texas Instruments UCC27210DDA driver IC is a versatile and reliable choice for advanced power management solutions.

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10DFN
Lowest to €2.6184
ECAD model for ISL6620ACRZ-T
Texas Instruments
Tiny 7A MOSFET Gate Driver | IC MOSFET GATE DVR TINY 7A 6WSON
Lowest to €4.0246
ECAD model for LM5112SD
Renesas Electronics America
IC GATE DRVR LOW-SIDE 16TDFN
Need more? Email Us
ECAD model for ISL89367FRTAZ
Infineon Technologies
IC GATE DRVR HIGH-SIDE 16SOIC
Lowest to €4.2498
ECAD model for IR2125STR
ON Semiconductor
SINGLE IGBT GATE DRIVER | IC DRIVER GATE SINGLE IGBT 8DIP
Lowest to €1.7300
ECAD model for MC33153P
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to €0.5067
ECAD model for FAN73832M
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10TDFN
Need more? Email Us
ECAD model for HIP2122FRTAZ
Infineon Technologies
IC GATE DRVR LOW-SIDE SOT23-5
Lowest to €1.4405
ECAD model for IR44252LTRPBF
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
ECAD model for IR25601SPBF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ €2.0069 €46.1587
56+ €1.6467 €92.2179
86+ €1.5953 €137.1923
118+ €1.5438 €182.1649
153+ €1.4924 €228.3328
204+ €1.3380 €272.9509
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,000 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention